web counter

ON Semiconductor 74LCX series Logic - Flip Flops

Introduction, stock information and FAQs of 74LCX series Flip Flops

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of ON Semiconductor 74LCX series Flip Flops.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
MC74LCX374DTR2GIC D-TYPE POS TRG SNGL 20TSSOP5432BUY
MC74LCX574DTGIC FF D-TYPE SNGL 8BIT 20TSSOP5000BUY
MC74LCX74DTR2GIC D-TYPE POS TRG DUAL 14TSSOP10RFQ
MC74LCX74DR2GFlip Flops 2-3.6V CMOS Dual D-Type1500BUY
74LCX74MTCXIC D-TYPE POS TRG DUAL 14TSSOP0RFQ
74LCX74MTCIC FF D-TYPE DUAL 1BIT 14TSSOP2500BUY
74LCX74MON SEMICONDUCTOR - 74LCX74M - Flip-Flop, 74LCX74, D, 7 ns, 150 MHz, 24 mA, SOIC39000RFQ
MC74LCX74DGFlip Flop D-Type Pos-Edge 2-Element 14-Pin SOIC N Rail500RFQ
74LCX16374MTDON SEMICONDUCTOR - 74LCX16374MTD - Flip-Flop, Low Voltage, Tri State Non Inverted, Positive Edge, 74LCX163, D, 6.2 ns, 170 MHz, 24 mA33BUY
74LCX16374GXFlip Flops D-Type Flip Flop LV 16Bit 5V9612BUY
74LCX16374MEAXIC FF D-TYPE DUAL 8BIT 48SSOP12515BUY
74LCX16821MEAIC FF D-TYPE DUAL 10BIT 56SSOP12515RFQ
74LCX821MTCIC FF D-TYPE SNGL 10BIT 24TSSOP5018BUY
74LCX574MSAXIC FF D-TYPE SNGL 8BIT 20SSOP667BUY
MC74LCX374MELGIC D-TYPE POS TRG SNGL 20SOEIAJ0RFQ
74LCX374WMXFlip Flops Oct D-Type Flip-Flop0RFQ
74LCX374BQXFlip Flops 3V CMOS OCTAl D LATCH4810BUY
74LCX374SJXFlip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin SOP-II T/R1383BUY
MC74LCX374DWR2IC FF D-TYPE SNGL 8BIT 20SOIC0RFQ
MC74LCX74DTIC FF D-TYPE DUAL 1BIT 14TSSOP21000RFQ
Technical Documents

Description


The ON Semiconductor 74LCX series Logic - Flip Flops are a family of low-power, high-speed CMOS logic devices. They are designed to provide high-speed logic functions with low power consumption. The 74LCX series features a wide range of logic functions, including D-type flip-flops, JK flip-flops, and SR latches. These devices are ideal for applications requiring low power consumption and high speed. The 74LCX series is available in a variety of packages, including SOIC, TSSOP, and QFN.



Features


* Low power consumption

* High speed operation

* Low input and output capacitance

* High noise immunity

* High noise immunity

* High noise immunity

* High noise immunity


Frequently Asked Questions

What are the Alternative Products of ON Semiconductor 74LCX series Logic - Flip Flops?

1. Texas Instruments SN74LVC1G17 2. NXP 74HC374 3. STMicroelectronics 74HC374 4. Fairchild Semiconductor 74HC374 5. Microchip Technology 74HC374 6. Renesas Electronics 74HC374 7. Toshiba TC74HC374 8. Analog Devices ADG1404 9. Maxim Integrated MAX74HC374

What are the differences between the types of ON Semiconductor 74LCX series Logic - Flip Flops?

The 74LCX series of Logic-Flip Flops from ON Semiconductor are available in three different types:  1. 74LCX74: This type of flip flop is a dual D-type flip flop with a clock enable input. It is used for data storage and transfer applications.  2. 74LCX125: This type of flip flop is a quad D-type flip flop with a clock enable input. It is used for data storage and transfer applications.  3. 74LCX244: This type of flip flop is a dual JK-type flip flop with a clock enable input. It is used for data storage and transfer applications as well as for synchronizing data between two clock domains.