web counter

Texas Instruments Automotive, AEC-Q100, 74LV series Logic - Flip Flops

Introduction, stock information and FAQs of Automotive, AEC-Q100, 74LV series Flip Flops

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments Automotive, AEC-Q100, 74LV series Flip Flops.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
SN74LV74AQDRG4Q1IC D-TYPE POS TRG DUAL 14SOIC13BUY
SN74LV174APWRIC D-TYPE POS TRG SNGL 16TSSOP4000BUY
SN74LVC74AQPWRG4Q1Flip Flop D-Type Pos-Edge 2-Element Automotive 14-Pin TSSOP T/R110BUY
SN74LV273ANSRIC, OCTAL D-TYPE FLIP-FLOP, SMD3000RFQ
SN74LVC74AQPWRQ1IC D-TYPE POS TRG DUAL 14TSSOP20RFQ
SN74LV273ADWLOGIC, OCT D-TYPE F/F W/CLR, 20SOIC201BUY
SN74HC74QPWRQ1IC FF D-TYPE DUAL 1BIT 14TSSOP250BUY
SN74AHC74QPWRQ174AHC, D-TYPE FLIP FLOP, TSSOP1440RFQ
SN74HC273QDWRG4Q1IC D-TYPE POS TRG SNGL 20SOIC88000BUY
SN74LVC1G79QDCKTQ1IC FF D-TYPE SNGL 1BIT SC70-5347BUY
SN74LV574ADWTEXAS INSTRUMENTS SN74LV574ADW Flip-Flop, Tri State Non Inverted, Positive Edge, D, 5.7 ns, 205 MHz, 16 mA, SOIC, 20 Pins25BUY
SN74HC273QPWRQ1IC D-TYPE POS TRG SNGL 20TSSOP7076RFQ
SN74AHC74QDRQ1IC D-TYPE POS TRG DUAL 14SOIC10000RFQ
SN74LV175APWRIC D-TYPE POS TRG SNGL 16TSSOP357RFQ
SN74LV175APWTLOGIC, QUAD D-TYPE F-F, 16TSSOP, RL25030BUY
SN74LV174ADGVRIC D-TYPE POS TRG SNGL 16TVSOP2052BUY
SN74LV374ATNSRFlip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin SOP T/R1293BUY
SN74LV175ADRIC D-TYPE POS TRG SNGL 16SOIC125BUY
SN74LV574APWG4IC FF D-TYPE SNGL 8BIT 20TSSOP1756BUY
SN74LV74APWRG4IC D-TYPE POS TRG DUAL 14TSSOP1506BUY
Technical Documents

Description


Texas Instruments Automotive, AEC-Q100, 74LV series Logic - Flip Flops is a family of automotive-grade logic devices designed to meet the stringent requirements of the automotive industry. The 74LV series of logic devices are designed to provide reliable operation in harsh automotive environments, and are qualified to the AEC-Q100 standard. These devices feature low power consumption, high speed operation, and are available in a variety of packages. The 74LV series of logic devices are ideal for applications such as automotive body electronics, engine control, and safety systems.



Features


• Low power consumption

• High speed ope



Applications


• Automotive diagnostics systems

• Automotive data acquisition systems

• Automotive control systems

• Automotive sensors

• Automotive actuators

• Automotive memory systems


Frequently Asked Questions

What are the Alternative Products of Texas Instruments Automotive, AEC-Q100, 74LV series Logic - Flip Flops?

1. NXP Semiconductors Automotive, AEC-Q100, 74HC series Logic - Flip Flops 2. STMicroelectronics Automotive, AEC-Q100, 74HCT series Logic - Flip Flops 3. ON Semiconductor Automotive, AEC-Q100, 74AC series Logic - Flip Flops 4. Renesas Automotive, AEC-Q100, 74ACT series Logic - Flip Flops 5. Microchip Automotive, AEC-Q100, 74ABT series Logic - Flip Flops

What are the differences between the types of Texas Instruments Automotive, AEC-Q100, 74LV series Logic - Flip Flops?

Texas Instruments Automotive, AEC-Q100, 74LV series Logic - Flip Flops are all types of integrated circuits (ICs) used in automotive applications. The main difference between them is the level of quality assurance they provide. The AEC-Q100 series is the highest quality assurance level, providing the most reliable performance in the harshest automotive environments. The 74LV series provides a lower level of quality assurance, but still offers reliable performance in automotive applications.