web counter

ON Semiconductor 17SZ series Logic - Flip Flops

Introduction, stock information and FAQs of 17SZ series Flip Flops

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of ON Semiconductor 17SZ series Flip Flops.

Applications

  • Advanced driver assistance systems (ADAS)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
NL17SZ74USGON SEMICONDUCTOR - NL17SZ74USG - Flip-Flop, Complementary, Positive Edge, D, 2.6 ns, 250 MHz, 32 mA, US8947RFQ
NLV17SZ74USGNL17SZ74 Series 5.5 V 32 mA Surface Mount Single D Flip Flop - US-87807RFQ
Technical Documents

Description


The ON Semiconductor 17SZ series Logic-Flip Flops are a family of high-speed, low-power, CMOS logic devices. They are designed to provide a wide range of logic functions, including D-type flip-flops, JK flip-flops, and master-slave flip-flops. The 17SZ series Logic-Flip Flops feature low power consumption, high speed operation, and low noise operation. They are available in a variety of packages, including SOIC, TSSOP, and QFN. The 17SZ series Logic-Flip Flops are ideal for applications such as data storage, signal processing, and control systems.



Features


• Low power consumption

• High speed operation

• High noise immunity

• Low input and output capacitance

• Low input and output leakage current

• High output drive capability

• High input and output voltage range

• High temperature operation

• Available in a variety of packages



Applications


• Automotive

• Industrial

• Medical

• Telecommunications

• Consumer electronics

• Automation

• Robotics

• Security systems

• Power management

• Data acquisition

• Signal processing


Frequently Asked Questions

What are the Alternative Products of ON Semiconductor 17SZ series Logic - Flip Flops?

1. Texas Instruments SN74SZ Series Logic - Flip Flops 2. NXP 74HC Series Logic - Flip Flops 3. STMicroelectronics 74HC Series Logic - Flip Flops 4. Microchip Technology 74HC Series Logic - Flip Flops 5. Fairchild Semiconductor 74HC Series Logic - Flip Flops

What are the differences between the types of ON Semiconductor 17SZ series Logic - Flip Flops?

The ON Semiconductor 17SZ series Logic - Flip Flops are available in three different types: D-type, J-K, and T.   The D-type flip flop is a basic type of flip flop that is used to store a single bit of data. It has two inputs (D and Clock) and two outputs (Q and Q-bar). The D-type flip flop is triggered by a rising edge of the clock signal, and the output is the same as the input.  The J-K flip flop is a type of flip flop that is used to store a single bit of data. It has three inputs (J, K, and Clock) and two outputs (Q and Q-bar). The J-K flip flop is triggered by a rising edge of the clock signal, and the output is determined by the values of the J and K inputs.  The T flip flop is a type of flip flop that is used to store a single bit of data. It has two inputs (T and Clock) and two outputs (Q and Q-bar). The T flip flop is triggered by a rising edge of the clock signal, and the output is the inverse of the input.