web counter

Texas Instruments 74AUC series Logic - Flip Flops

Introduction, stock information and FAQs of 74AUC series Flip Flops

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments 74AUC series Flip Flops.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
SN74AUC2G79DCTRIC FF D-TYPE DUAL 1BIT SM856489BUY
SN74AUC1G80DCKRIC FF D-TYPE SNGL 1BIT SC70-51795BUY
SN74AUC16374DGGRIC D-TYPE POS TRG DUAL 48TSSOP42BUY
SN74AUC16374DGVRIC D-TYPE POS TRG DUAL 48TVSOP50000RFQ
SN74AUC1G74DCTRIC FF D-TYPE SNGL 1BIT SM84010BUY
SN74AUC2G79YZPRIC FF D-TYPE DUAL 1BIT 8DSBGA155BUY
SN74AUC1G74DCURLOGIC, 74AUC1G, D FLIP FLOP, US861RFQ
SN74AUC1G80YZPRIC FF D-TYPE SNGL 1BIT 5DSBGA53BUY
SN74AUC2G80DCTRG4IC FF D-TYPE DUAL 1BIT SM822BUY
SN74AUC32374GKERIC D-TYPE POS TRG QUAD 96LFBGA20000BUY
SN74AUC1G79YZPRIC D-TYPE POS TRG SNGL 5DSBGA24BUY
SN74AUC1G79YZARIC FF D-TYPE SNGL 1BIT 5DSBGA0RFQ
SN74AUC2G79DCURE4IC FF D-TYPE DUAL 1BIT US80RFQ
SN74AUC1G80YEARIC D-TYPE POS TRG SNGL 5DSBGA3039BUY
SN74AUC1G80YEPRIC D-TYPE POS TRG SNGL 5DSBGA39623BUY
SN74AUC2G80YEPRIC D-TYPE POS TRG DUAL 8DSBGA0RFQ
74AUC16374DGGRG4IC FF D-TYPE DUAL 8BIT 48TSSOP60BUY
SN74AUC2G80DCURIC FF D-TYPE DUAL 1BIT US88326BUY
SN74AUC1G74YZPRIC FF D-TYPE SNGL 1BIT 8DSBGA1455BUY
SN74AUC2G80YZPRIC FF D-TYPE DUAL 1BIT 8DSBGA12000BUY
Technical Documents

Description


The Texas Instruments 74AUC series Logic-Flip Flops are a family of integrated circuits designed for use in digital logic applications. These devices are used to store and transfer digital information in the form of binary data. The 74AUC series Logic-Flip Flops are available in a variety of configurations, including D-type, J-K, and T-type flip-flops. They feature low power consumption, high speed operation, and are available in a variety of packages. The 74AUC series Logic-Flip Flops are ideal for use in applications such as data storage, signal processing, and control systems.



Features


• Low power consumption

• High speed operation

• Low propagation delay

• High noise immunity

• High output drive capability

• Low input current

• High noise immunity


Frequently Asked Questions

What are the Alternative Products of Texas Instruments 74AUC series Logic - Flip Flops?

1. NXP 74HC Series Logic - Flip Flops 2. STMicroelectronics 74HC Series Logic - Flip Flops 3. ON Semiconductor 74HC Series Logic - Flip Flops 4. Microchip 74HC Series Logic - Flip Flops 5. Fairchild 74HC Series Logic - Flip Flops 6. Renesas 74HC Series Logic - Flip Flops 7. Cypress 74HC Series Logic - Flip Flops 8. Maxim Integrated 74HC Series Logic - Flip Flops 9. Silicon Labs 74HC Series Logic - Flip Flops 10. Analog Devices 74HC Series Logic - Flip Flops

What are the differences between the types of Texas Instruments 74AUC series Logic - Flip Flops?

The 74AUC series of logic flip flops from Texas Instruments includes a variety of different types, each with its own unique features and capabilities. The most common types are the D-type, J-K, and T-type flip flops.  D-type Flip Flops: D-type flip flops are the most basic type of flip flop, and are used to store a single bit of data. They are triggered by a single clock pulse, and the output is determined by the state of the inputs.  J-K Flip Flops: J-K flip flops are similar to D-type flip flops, but they have two additional inputs, J and K. These inputs allow for more complex logic operations, such as toggle and reset functions.  T-type Flip Flops: T-type flip flops are similar to J-K flip flops, but they have an additional input, T, which allows for a toggle function. This type of flip flop is often used in counters and other sequential logic circuits.