web counter

Texas Instruments AMC1305 series Special Purpose ADCs/DACs

Comprehensive Guide to AMC1305 Integrated Circuits (ICs) Special Purpose ADCs/DACs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments AMC1305 series Special Purpose ADCs/DACs products.

FEATURES

  • The AMC1305 series is based on the sigma-delta modulator technology that provides galvanic isolation up to 7000 V PEAK
  • The AMC1305 series has a 16-bit output that provides superior noise performance and is ideal for motor control applications
  • The AMC1305 series is available in a small SOIC-16 package
  • The AMC1305 series is rated for operation over the temperature range of -40°C to 125°C
  • The AMC1305 series is designed for current sensing in electronic motor drives and power inverters and is used for accurate current and voltage measurement in feedback control systems
Applications

  • Motor drives
Associated Products

Part NumberDescriptionStockRFQ
AMC1305M25DWRADC Single Delta-Sigma 20Msps 16-bit Serial 16-Pin SOIC T/R10000RFQ
AMC1305M05QDWQ1IC ISOLATED MOD 16BIT 78K 16SOIC25248BUY
AMC1305M25QDWQ1IC ISOLATED MOD 16BIT 78K 16SOIC45BUY
AMC1305L25QDWQ1IC ISOLATED MOD 16BIT 78K 16SOIC158BUY
AMC1305L25DWRADC Single Delta-Sigma 20Msps 16-bit LVDS 16-Pin SOIC T/R367RFQ
AMC1305M05DWRAnalog to Digital Converters - ADC Isolatd Mod wit 50mV CMOS Int 16-SOIC33BUY
AMC1305M25DWADC Single Delta-Sigma 20Msps 16-bit Serial 16-Pin SOIC Tube3RFQ
AMC1305L25QDWRQ120MHZ ISOLATED MODULATOR AUTO100RFQ
AMC1305M25QDWRQ120MHZ ISOLATED MODULATOR AUTO10606RFQ
AMC1305L25DWTEXAS INSTRUMENTS AMC1305L25DW Analogue to Digital Converter, Sigma Delta, 16 bit, 5 MSPS, Single, 4.5 V, 5.5 V, SOIC750RFQ
AMC1305M05DWIC ISOLATED MOD 16BIT 78K 16SOIC119BUY
AMC1305M05QDWRQ1ISO MOD W/ 20MHZ EXT. CLK 50MV I2000BUY
Technical Documents

The AMC1305 series of reinforced isolated modulators from Texas Instruments are designed for current sensing in electronic motor drives and power inverters. They are used for accurate current and voltage measurement in feedback control systems. The AMC1305 series is based on the sigma-delta modulator technology that provides galvanic isolation up to 7000 V PEAK. The AMC1305 series has a 16-bit output that provides superior noise performance and is ideal for motor control applications. The AMC1305 series is available in a small SOIC-16 package and is rated for operation over the temperature range of -40°C to 125°C.

Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments AMC1305 series Special Purpose ADCs/DACs

AMC1305-Q1, AMC1305M25, AMC1305L25 

Where can we use Texas Instruments AMC1305 series Special Purpose ADCs/DACs

The Texas Instruments AMC1305 series of reinforced isolated modulators are designed for current sensing in electronic motor drives and power inverters. They are used for accurate current and voltage measurement in feedback control systems .