The AMC1306 is a precision, delta-sigma (ΔΣ) modulator with the output separated from the input circuitry by a capacitive double isolation barrier that is highly resistant to magnetic interference. This barrier is certified to provide reinforced isolation of up to 7000 V PEAK according to the DIN VDE V 0884-11 and UL1577 standards1. It is a Small Reinforced Isolated Modulator with +/-50mV Input and CMOS Interface 8-SOIC -40 to 125.
Texas Instruments AMC1306 series Special Purpose ADCs/DACs
Comprehensive Guide to AMC1306 Integrated Circuits (ICs) Special Purpose ADCs/DACs
This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments AMC1306 series Special Purpose ADCs/DACs products.
FEATURES
- Small Reinforced Isolated Modulator
- +/-50mV Input
- CMOS Interface 8-SOIC -40 to 125
- Precision, delta-sigma (ΔΣ) modulator with the output separated from the input circuitry by a capacitive double isolation barrier that is highly resistant to magnetic interference
- Certified to provide reinforced isolation of up to 7000 V PEAK according to the DIN VDE V 0884-11 and UL1577 standards
Applications
- Motor drives
- Industrial
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| AMC1306M05DWV | 1-Channel Single ADC Delta-Sigma 21Msps 16-bit Serial CMOS Automotive 8-Pin SOIC Tube | 93 | RFQ |
| AMC1306E05DWV | SMALL REINFORCED ISOLATED MODULA | 11300 | RFQ |
| AMC1306E25DWV | IC ISOLATED MOD 16BIT 78K 8SOIC | 11300 | BUY |
| AMC1306E05DWVR | AMC1306E05DWV | 155 | BUY |
| AMC1306M25DWV | 1-Channel Single ADC Delta-Sigma 21Msps 16-bit Serial CMOS Automotive 8-Pin SOIC Tube | 471 | BUY |
| AMC1306M25DWVR | SMALL REINFORCED ISOLATED MODULA | 10000 | RFQ |
| AMC1306M05DWVR | IC ISOLATED MOD 16BIT 78K 8SOIC | 10000 | RFQ |
| AMC1306E25DWVR | TEXAS INSTRUMENTS - AMC1306E25DWVR - ADC, SIGMA-DELTA, 16BIT, 21MSPS, SOIC-8 | 24826 | RFQ |
Technical Documents
- AMC1306YYY 07/Aug/2017
- AMC1306yy Datasheet Chg 31/Jan/2020
- AMC1306M05DWV-Texas-Instruments-datasheet-94061897.pdf
- AMC1306E05DWV-Texas-Instruments-datasheet-94061897.pdf
- AMC1306E25DWVR-Texas-Instruments-datasheet-82522965.pdf
Frequently Asked Questions
Where can we use Texas Instruments AMC1306 series Special Purpose ADCs/DACs
The AMC1306 series Special Purpose ADCs/DACs can be used in applications such as: Motor drives, Power supplies, Solar inverters, Uninterruptible power supplies (UPS), Industrial inverters, Current shunt monitors, General-purpose current sensing


Product
Brand
Articles
Tools