The AMC1336 series from Texas Instruments is a reinforced isolated delta-sigma modulator for voltage sensing with a ±1-V input range. It is designed for use in high-voltage systems such as motor drives, power inverters, and other industrial applications1. The AMC1336 series is available in an 8-SOIC package and can operate over a temperature range of -40°C to 125°C.
Texas Instruments AMC1336 series Special Purpose ADCs/DACs
Comprehensive Guide to AMC1336 Integrated Circuits (ICs) Special Purpose ADCs/DACs
This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments AMC1336 series Special Purpose ADCs/DACs products.
FEATURES
- Reinforced isolated delta-sigma modulator for voltage sensing with a ±1-V input range
- Output separated from the input circuitry by a capacitive double isolation barrier that is highly resistant to magnetic interference
- Available in an 8-SOIC package
- Can operate over a temperature range of -40°C to 125°C
- Certified to provide reinforced isolation of up to 8000 VPEAK according to the DIN VDE V 0884-11 and UL1577 standards
Applications
- Industrial
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| AMC1336DWVR | AMC1336DWVR | 1350 | RFQ |
| AMC1336DWV | AMC1336DWVR | 23729 | RFQ |
Technical Documents

Sorry, No Data.
Frequently Asked Questions
Where can we use Texas Instruments AMC1336 series Special Purpose ADCs/DACs
The AMC1336 series from Texas Instruments is designed for use in high-voltage systems such as motor drives, power inverters, and other industrial applications. It is a reinforced isolated delta-sigma modulator for voltage sensing with a ±1-V input range.


Product
Brand
Articles
Tools