The Texas Instruments MSC1214Y5 series is a mixed-signal microcontroller with precision A/D and D/A converters. It has an 8051 CPU and is designed for high-precision measurement applications. The device has a 24-bit delta-sigma A/D converter with a programmable gain amplifier (PGA) and a 16-bit D/A converter. The MSC1214Y5 series also features an on-chip temperature sensor and voltage reference, as well as a serial interface for communication with an external microcontroller or PC. The MSC1214Y5 series has a sampling rate of 1k samples per second and operates on a voltage supply source of 2.7 V to 5.25 V. It has an operating temperature range of -40°C to 125°C and comes in a 64-TQFP package.
Texas Instruments MSC1214Y5 series Special Purpose ADCs/DACs
Comprehensive Guide to MSC1214Y5 Integrated Circuits (ICs) Special Purpose ADCs/DACs
This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments MSC1214Y5 series Special Purpose ADCs/DACs products.
FEATURES
- 24-bit delta-sigma A/D converter with a programmable gain amplifier (PGA)
- 16-bit D/A converter
- On-chip temperature sensor and voltage reference
- Sampling rate of 1k samples per second
- Operating temperature range of -40°C to 125°C
Applications
- Industrial
- Test & measurement
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| MSC1214Y5PAGR | IC 8051 PREC ADC/DAC 64-TQFP | 2238 | RFQ |
| MSC1214Y5PAGT | IC 8051 PREC ADC/DAC 64-TQFP | 2779 | RFQ |
Technical Documents
- Mult Devices 23/Feb/2018
- Reel Size Conversion/Packing Chg 22/Oct/2015
- MSC1214Y5PAGT-Texas-Instruments-datasheet-20860977.pdf
- MSC1214Y5PAGT-Texas-Instruments-datasheet-46061.pdf
- MSC1214Y5PAGT-Texas-Instruments-datasheet-10672262.pdf
- MSC1214Y5PAGT-Texas-Instruments-datasheet-8479280.pdf
- MSC1214Y5PAGT-Texas-Instruments-datasheet-14083309.pdf
Frequently Asked Questions
Where can we use Texas Instruments MSC1214Y5 series Special Purpose ADCs/DACs
The Texas Instruments MSC1214Y5 series Special Purpose ADCs/DACs can be used in various applications such as industrial process control instrumentation, liquid/gas chromatography, and other high-precision measurement applications.


Product
Brand
Articles
Tools