web counter

Analog Devices Inc. AD7606 series Special Purpose ADCs/DACs

Comprehensive Guide to AD7606 Integrated Circuits (ICs) Special Purpose ADCs/DACs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Analog Devices AD7606 series Special Purpose ADCs/DACs products.

FEATURES

  • 8/6/4 simultaneously sampled inputs
  • True bipolar analog input ranges: ±10 V, ±5 V
  • Pin to pin compatible with the state-of-the-art AD7606B
  • Single 5 V analog supply and 2.3 V to 5 V V DRIVE
  • Fully integrated data acquisition solution
Applications

  • Energy
  • Factory automation & control
  • Test & measurement
Associated Products

Part NumberDescriptionStockRFQ
AD7606BSTZ-4ANALOG DEVICES - AD7606BSTZ-4 - ANALOG TO DIGITAL CONVERTER ADC, 16 BIT, 200KSPS, QFP-640RFQ
AD7606BSTZ-RLSingle ADC SAR 200ksps 16-bit Parallel/Serial 64-Pin LQFP T/R5RFQ
AD7606BSTZ-6ANALOG DEVICES AD7606BSTZ-6Analogue to Digital Converter, 16 bit, 200 kSPS, Single, 4.75 V, 5.25 V, LQFP4RFQ
AD7606BSTZANALOG DEVICES AD7606BSTZAnalogue to Digital Converter, 16 bit, 200 kSPS, Single, 2.3 V, 5.25 V, LQFP30RFQ
AD7606BSTZ-6RLIC DAS W/ADC 16BIT 64LQFP10RFQ
AD7606BSTZ-4RLIC DAS W/ADC 16BIT 64LQFP3000RFQ
Frequently Asked Questions

Where can we use Analog Devices Inc. AD7606 series Special Purpose ADCs/DACs

The AD7606 series ICs are designed for high performance data acquisition systems. They are used in various applications such as industrial automation technology, instrumentation and measurement, energy and sensor interfaces.