web counter

Analog Devices Inc. AD2S1210 series Special Purpose ADCs/DACs

Comprehensive Guide to AD2S1210 Integrated Circuits (ICs) Special Purpose ADCs/DACs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Analog Devices AD2S1210 series Special Purpose ADCs/DACs products.

FEATURES

  • Complete monolithic resolver-to-digital converter.
  • 3125 rps maximum tracking rate (10-bit resolution and CLKIN = 10.24 MHz).
  • ±2.5 (+ 1 LSB) arc minutes of angular accuracy (B and D grades).
  • 10-/12-/14-/16-bit resolution, set by user.
  • Parallel and serial 10-bit to 16-bit data ports
Applications

  • Factory automation & control
  • Aerospace & defense
Associated Products

Part NumberDescriptionStockRFQ
AD2S1210SSTZ-EPRL7IC CONV R/D VAR REF OSC 48LQFP1071RFQ
AD2S1210SST-EP-RL7Resolver to Digital 16-Bit Parallel/Serial (4-Wire, SPI) ±7arcmin 48-Pin LQFP T/R625RFQ
AD2S1210ASTZ-RL7Data Acquisition ADCs/DACs - Specialized IC 10-16 Bit R/D Cnvtr w/Ref Oscilltr2371RFQ
AD2S1210WDSTZRL7IC CONV R/D VAR REF OSC 48LQFP20RFQ
AD2S1210ASTZIC R/D CONV 10/12/14/16B 48LQFP60RFQ
AD2S1210CSTZResolver to Digital 16-Bit Parallel/Serial (4-Wire, SPI) ±10arcmin 48-Pin LQFP0RFQ
AD2S1210DSTZResolver to Digital 16bit Parallel/Serial (4-Wire, SPI) ±5arcmin Automotive 48-Pin LQFP Tray0RFQ
AD2S1210WDSTZResolver to Digital 16bit Parallel/Serial (4-Wire, SPI) ±5arcmin Automotive 48-Pin LQFP Tray192RFQ
AD2S1210BSTZIC R/D CONV 10/12/14/16B 48LQFP2000RFQ
Technical Documents

The AD2S1210 series of Special Purpose ADCs/DACs from Analog Devices Inc. is a complete monolithic resolver-to-digital converter with 3125 rps maximum tracking rate (10-bit resolution and CLKIN = 10.24 MHz) and ±2.5 (+ 1 LSB) arc minutes of angular accuracy (B and D grades). It has 10-/12-/14-/16-bit resolution, set by user, parallel and serial 10-bit to 16-bit data ports, absolute position and velocity outputs, system fault detection, programmable fault detection thresholds, differential inputs, incremental encoder emulation, programmable sinusoidal oscillator on-board, compatible with DSP and SPI standards, 5 V supply with 2.3 V to 5.25 V logic interface and −40°C to +125°C temperature rating (C, D, and W grades). It is AEC-Q100 qualified for automotive applications and has an ASIL B safety assessment certificate available.

Frequently Asked Questions

Where can we use Analog Devices Inc. AD2S1210 series Special Purpose ADCs/DACs

The Analog Devices Inc. AD2S1210 series Special Purpose ADCs/DACs are used in applications such as industrial automation, aerospace and defense, and sensor interfaces. They are complete 10-bit to 16-bit resolution tracking resolver-to-digital converters that integrate an on-board programmable sinusoidal oscillator that provides sine wave excitation for resolvers