web counter

Texas Instruments DAC161P997 series Special Purpose ADCs/DACs

Comprehensive Guide to DAC161P997 Integrated Circuits (ICs) Special Purpose ADCs/DACs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments DAC161P997 series Special Purpose ADCs/DACs products.

FEATURES

  • 16-Bit Linearity
  • Single-Wire Interface (SWIF), with Handshake
  • Digital Data Transmission (No Loss of Fidelity)
  • Pin Programmable Power-Up Condition
  • Self Adjusting to Input Data Rate
Applications

  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
DAC161P997CISQ/NOPBIC DAC 16BIT 16WQFN3000RFQ
DAC161P997TDA2DAC 1-CH Delta-Sigma 16-bit 17-Pin Bare Die Tube46RFQ
DAC161P997TDA1IC DAC 16BIT 4-20MA LOOP DIE32BUY
DAC161P997CISQX/NOPBIC DAC 16BIT 16LLP13500RFQ
Technical Documents

The DAC161P997 is a 16-bit ΣΔ digital-to-analog converter (DAC) for transmitting an analog output current over an industry standard 4-20 mA current loop. It offers 16-bit accuracy with a low output current temperature coefficient (29 ppm/°C) and excellent long-term output current drift (90 ppmFS) while consuming less than 190 µA.

Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments DAC161P997 series Special Purpose ADCs/DACs

DAC161S997 - 16-Bit Single-Channel Current Output DAC with 4-20mA Loop Driver DAC161P997CISQX/NOPB - IC DAC 16BIT 16WQFN DAC161P997CISQ/NOPB - IC DAC 16BIT 16WQFN

Where can we use Texas Instruments DAC161P997 series Special Purpose ADCs/DACs

The DAC161P997 is used for transmitting an analog output current over an industry standard 4-20 mA current loop. It is commonly used in industrial automation and process control applications.