The AMC7812 is a complete analog monitoring and control solution that includes a 16-channel, 12-bit analog-to-digital converter (ADC), twelve 12-bit digital-to-analog converters (DACs), eight GPIOs, and two remote/one local temperature sensor channels. The AMC7812B is a complete analog monitoring and control solution that includes a 16-channel, 12-bit, analog-to-digital converter (ADC), twelve 12-bit digital-to-analog converters (DACs), eight general-purpose inputs and outputs (GPIOs), two remote temperature sensor channels, and one local temperature sensor channel.
Texas Instruments AMC7812 series Special Purpose ADCs/DACs
Comprehensive Guide to AMC7812 Integrated Circuits (ICs) Special Purpose ADCs/DACs
This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments AMC7812 series Special Purpose ADCs/DACs products.
FEATURES
- 16-channel, 12-bit ADC
- Twelve 12-bit DACs with programmable outputs
- Eight GPIOs
- Two remote/one local temperature sensor channels
- Typical power dissipation of 95mW
Applications
- Factory automation & control
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| AMC7812SRGCT | IC MONITOR/CONTROL ANALOG 64VQFN | 15 | RFQ |
| AMC7812BSRGCT | Integrated, Multichannel ADC and DAC for Analog Monitoring & Control 64-VQFN -40 to 125 | 11300 | RFQ |
| AMC7812BSRGCR | Data Acquisition ADCs/DACs - Specialized Intg MultiCH ADC and DAC | 2000 | RFQ |
| AMC7812BSPAP | Data Acquisition ADCs/DACs - Specialized Intg MultiCH ADC and DAC | 86 | RFQ |
| AMC7812SRGCR | IC MONITOR/CONTROL ANALOG 64VQFN | 723 | RFQ |
| AMC7812BSPAPR | Data Acquisition ADCs/DACs - Specialized Intg MultiCH ADC and DAC | 15 | RFQ |
| AMC7812SPAPR | IC ADC/DAC MON/CTRL 64-HTQFP | 7755 | RFQ |
| AMC7812SPAP | IC ANLG MON 12BIT 500K 64HTQFP | 99 | RFQ |
Technical Documents
- Copper Wire Base Alternative 23/Apr/2014
- Qualification Mold Compound 30/Sep/2014
- Mult Dev Material Chg 29/Mar/2018
- Copper Bond Wire Revision B 04/Dec/2013
Frequently Asked Questions
Where can we use Texas Instruments AMC7812 series Special Purpose ADCs/DACs
The AMC7812 is a complete analog monitoring and control solution that can be used in various applications such as: Power monitoring and control Industrial automation Process control


Product
Brand
Articles
Tools