web counter

Texas Instruments ISO1042 series Drivers Interface ICs

Comprehensive Guide to ISO1042 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments ISO1042 series Drivers Interface ICs products.

FEATURES

  • Meets the ISO 11898-2:2016 physical layer standard
  • Supports classic CAN up to 1 Mbps and FD (Flexible Data Rate) up to 5 Mbps
  • Low loop delay: 152 ns
  • Protection features DC bus fault protection voltage: ±70 V HBM ESD tolerance on bus pins: ±16 kV Driver Dominant Time Out (TXD DTO)
Applications

  • Wireless infrastructure
  • Body electronics & lighting
  • Appliances
Associated Products

Part NumberDescriptionStockRFQ
ISO1042BQDWVRQ1Isolated CAN Transceiver with 70V Bus Fault Protection and Flexible Data Rate 8-Pin SOIC T/R10000RFQ
ISO1042DWIsolated CAN Transceiver With 70-V Bus Fault Protection and Flexible Data Rate 16-SOIC -40 to 1251BUY
ISO1042BDWVRIsolated CAN Transceiver With 70-V Bus Fault Protection and Flexible Data Rate 8-SOIC -40 to 12510000RFQ
ISO1042BDWVIsolated CAN Transceiver with 70V Bus Fault Protection and Flexible Data Rate 8-Pin SOIC T/R35000RFQ
ISO1042BDWIsolated CAN Transceiver With 70-V Bus Fault Protection and Flexible Data Rate 16-SOIC -40 to 12534838RFQ
ISO1042DWVIsolated CAN Transceiver with 70V Bus Fault Protection and Flexible Data Rate 8-Pin SOIC T/R144RFQ
ISO1042DWRISO1042DWR - MYNADOT2 AND TCAN1010000RFQ
ISO1042QDWVRQ1TRANSCEIVER2330BUY
ISO1042BQDWVQ1Isolated CAN Transceiver with 70V Bus Fault Protection and Flexible Data Rate 8-Pin SOIC Tube58328BUY
ISO1042QDWRQ1ISO1042QDW/RQ1 - M.2 AND TCAN1048000BUY
ISO1042BQDWRQ1ISO1042BQDW/RQ1 - M.2 AND TCAN1030000RFQ
ISO1042DWVRIsolated CAN Transceiver With 70-V Bus Fault Protection and Flexible Data Rate 8-SOIC -40 to 1253000RFQ
ISO1042QDWQ1IC TRANSCEIVER FULL 1/1 16SOIC6000BUY
ISO1042BQDWQ1IC TRANSCEIVER FULL 1/1 16SOIC36000BUY
ISO1042BDWRISO1042BDW/R - MYNADOT2 AND TCAN1698BUY
ISO1042QDWVQ1TRANSCEIVER55625BUY
Technical Documents

Sorry, No Data.

The Texas Instruments ISO1042 series Drivers Interface ICs are galvanically-isolated CAN transceivers that meet the specifications of the ISO11898-2 (2016) standard. They offer ±70 V DC bus fault protection and ±30 V common-mode voltage range. 

Frequently Asked Questions

Where can we use ISO1042 Integrated Circuits (ICs) Drivers Interface ICs?

The Texas Instruments ISO1042 series Drivers Interface ICs are used in applications such as data transmission, clock synchronization, and signal isolation.