web counter

Texas Instruments LM2903 series Linear Comparators

Comprehensive Guide to LM2903 Integrated Circuits (ICs) Linear Comparators

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments LM2903 series Linear Comparators products.

FEATURES

  • Dual differential comparators
  • Lower offset voltage
Applications

  • Motor drives
  • Power delivery
Associated Products

Part NumberDescriptionStockRFQ
LM2903EPWRQ1IC POWER REGULATOR3940RFQ
LM2903PWRG3IC COMPARATOR DIFF DUAL 8TSSOP113BUY
LM2903DRTEXAS INSTRUMENTS - LM2903DR - Analog Comparator, Dual, Differential, 2 Comparators, 1.3 µs, 2V to 30V, SOIC, 8 Pins85055RFQ
LM2903AVQPWRQ1AEC-Q100, Grade 0 and 1, Automotive High Voltage Dual Differential Comparator 8-TSSOP -40 to 1251000RFQ
LM2903QPWRQ1IC COMPARATOR DUAL DIFF 8-TSSOP30000RFQ
LM2903AVQDRG4Dual Differential Comparator 8-SOIC -40 to 12510000RFQ
LM2903DTEXAS INSTRUMENTS - LM2903D - Analogue Comparator, Dual, Differential, 2 Comparators, 300 ns, 2V to 36V, SOIC, 8 Pins907RFQ
LM2903QPWRG4Q1IC COMPARATOR DIFF DUAL 8TSSOP4500RFQ
LM2903DG4Dual Differential Comparator 8-SOIC -40 to 1250RFQ
LM2903VQPWRQ1Comparator Dual ±18V/36V Automotive 8-Pin TSSOP T/R2000RFQ
LM2903PSRIC COMPARATOR DUAL DIFF 8SO4000RFQ
LM2903QDComparator Dual ±18V/36V 8-Pin SOIC38518BUY
LM2903M/NOPBIC COMPARATOR DUAL VOLT 8-SOIC17321BUY
LM2903MIC COMPARATOR DUAL VOLT 8-SOIC140RFQ
LM2903AVQPWRIC DUAL GP DIFF COMPARATR 8TSSOP15389RFQ
LM2903MXIC COMPARATOR DUAL VOLT 8-SOIC11RFQ
LM2903NIC COMPARATOR DUAL VOLT 8-DIP10000RFQ
LM2903ITLX/NOPBIC COMPARATOR DUAL LP 8USMD12000RFQ
LM2903AVQPWRG4IC COMPARATOR DIFF DUAL 8TSSOP20000BUY
LM2903DRG3IC COMPARATOR DIFF DUAL 8SOIC3BUY
Technical Documents

The Texas Instruments LM2903 series Linear Comparators consist of dual differential comparators that have lower offset voltage, higher supply voltage capability, lower supply current, lower input bias current, lower propagation delay, and improved 2 kV ESD performance and input ruggedness through dedicated ESD clamps

Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments LM2903 series Linear Comparators

Analog Devices AD861x: The AD861x series from Analog Devices offers a range of high-speed comparators with similar functionality to the LM2903. These comparators provide fast response times and low input offset voltage, making them suitable for precision applications.  Maxim Integrated MAX911x: The MAX911x series from Maxim Integrated comprises high-speed comparators designed for applications requiring fast response times and low propagation delay. These comparators can be used as substitutes for the LM2903 in high-speed applications.  ON Semiconductor LM311: The LM311 from ON Semiconductor is a versatile voltage comparator IC that can be substituted for the LM2903. It offers a wide range of supply voltage operation and features an open-collector output, making it suitable for various applications.

What are the differences between LM2903 and LM393 comparators?

The LM2903 and LM393 are both dual voltage comparators that are designed to operate from a single power supply over a wide range of voltages. They are similar in many ways, but there are some differences between them. The LM2903 has a lower input offset voltage than the LM393.