web counter

Texas Instruments TLV6710 series Linear Comparators

Comprehensive Guide to TLV6710 Integrated Circuits (ICs) Linear Comparators

This post introduces you to the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TLV6710 series Linear Comparators products.

FEATURES

  • Low power consumption
  • High voltage rating
Applications

  • Industrial transport (non-car & non-light truck)
  • Motor drives
Associated Products

Part NumberDescriptionStockRFQ
TLV6710DDCTTLV6710 MICROPOWER, 36V WINDOW C3000RFQ
TLV6710DDCRWIDE SUPPLY COMPARATOR495RFQ
Technical Documents

Sorry, No Data.

TLV6710 is a high voltage window comparator that operates over a 1.8 V to 36 V range. It has two high-accuracy comparators with an internal 400-mV reference and two open-drain outputs rated to 25 V

Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments TLV6710 series Linear Comparators

Analog Devices AD790: The AD790 series from Analog Devices offers precision voltage comparators with integrated voltage references. These comparators provide similar functionality to the TLV6710 and can be used as substitutes. Examples include the AD790J and AD790K.  Maxim Integrated MAX9021: The MAX9021 from Maxim Integrated is a precision voltage comparator with an integrated voltage reference. It offers low power consumption and can be used as a substitute for the TLV6710 in voltage comparison applications.  ON Semiconductor NCS2200: The NCS2200 series from ON Semiconductor provides precision voltage comparators with integrated references. These comparators offer similar features to the TLV6710 and can be used as alternatives. Examples include the NCS2200A and NCS2202.

How does LMV331 compare to TLV6710 in terms of performance?

The LMV331 and TLV6710 are both voltage comparators, but they have different specifications. The LMV331 is a single, low-voltage, low-power comparator that operates over a voltage range of 2 V to 5.5 V and has a low quiescent current of 50 µA