web counter

Microchip Technology MCP6546 series Linear Comparators

Comprehensive Guide to MCP6546 Integrated Circuits (ICs) Linear Comparators

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Microchip Technology MCP6546 series Linear Comparators products.

FEATURES

  • Open-Drain, single comparator
  • Single-ended device operates from 1.6V to 5.5V
Applications

  • Industrial transport (non-car & non-light truck)
Associated Products

Part NumberDescriptionStockRFQ
MCP6546-E/SNMICROCHIP - MCP6546-E/SN - COMPARATOR, SINGLE OPEN DRAIN, SMD6578BUY
MCP6546RT-E/OTMICROCHIP - MCP6546RT-E/OT - COMP, 1.6V, SINGLE, O-D, SOT23-545BUY
MCP6546UT-I/LTIC, COMP, 1.6V, SINGLE, O-D, SC70-51720BUY
MCP6546UT-E/OTMICROCHIP - MCP6546UT-E/OT - COMP, O-D, 1.6V, SINGLE, SOT23-5272RFQ
MCP6546RT-I/OTIC COMP OPENDRN 1.6V SGL SOT23-550000RFQ
MCP6546T-E/OTMICROCHIP - MCP6546T-E/OT - COMP, 1.6V, SINGLE, O-D, SOT23-510BUY
MCP6546T-E/MSIC COMP 1.6V SNGL O-D 8MSOP26BUY
MCP6546-I/PIC COMP OPENDRN 1.6V SNGL 8-DIP1124BUY
MCP6546-E/PMICROCHIP - MCP6546-E/P - COMPARATOR, SINGLE OPEN DRAIN, DIP8754BUY
MCP6546T-I/OTIC COMP SGL OPN DRN 1.6V SOT23-510BUY
MCP6546T-E/SNIC COMP 1.6V SNGL O-D 8SOIC5977RFQ
MCP6546T-I/MSIC COMP OPENDRN 1.6V SNGL 8-MSOP9RFQ
MCP6546-I/MSIC COMP OPENDRN 1.6V SNGL 8-MSOP768BUY
MCP6546-E/MSMICROCHIP MCP6546-E/MS IC, COMP, 1.6V, SINGLE, O-D, 8MSOP890BUY
MCP6546T-E/OTVAOIC COMP 1.6V SGL O-D SOT23-53646BUY
MCP6546-I/SNIC COMP OPENDRN 1.6V SNGL 8-SOIC250BUY
MCP6546T-I/LTMICROCHIP - MCP6546T-I/LT - COMP, OPEN DRAIN, 1.6V, SINGLE, SC70-57415RFQ
MCP6546T-I/SNIC COMP OPENDRN 1.6V SNGL 8-SOIC973BUY
Technical Documents

The MCP6546 series of linear comparators from Microchip Technology is an Open-Drain, single comparator. This single-ended device operates from 1.6V to 5.5V, with typical quiescent current of 600 nA and a maximum of 1 microamp and is 10V output capable

Frequently Asked Questions

What are the similar products or Substitute Components of Microchip Technology MCP6546 series Linear Comparators

Texas Instruments LM2903: The LM2903 is a dual-channel open-drain output comparator that offers low power consumption and a wide supply voltage range. It is commonly used in voltage monitoring, signal conditioning, and general-purpose comparator applications.  Maxim Integrated MAX9021/MAX9022: The MAX9021 and MAX9022 are single-channel comparators with open-drain outputs. They provide low power consumption, rail-to-rail inputs, and a wide supply voltage range. These comparators are suitable for applications such as battery monitoring, level detection, and signal conditioning.  Analog Devices AD8561/AD8562: The AD8561 and AD8562 are dual-channel comparators with push-pull outputs. They offer low power consumption, wide supply voltage range, and rail-to-rail inputs. These comparators are commonly used in applications like motor control, pulse width modulation, and general-purpose comparator circuits.

Can you tell me more about Open-Drain comparators?

Open-Drain comparators are comparators that have an open-drain output stage. The output has high impedance for logic high level and can be used to connect multiple comparators to a single bus