web counter

STMicroelectronics TS391 series Linear Comparators

Comprehensive Guide to TS391 Integrated Circuits (ICs) Linear Comparators

In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of STMicroelectronics TS391 series Linear Comparators products.

FEATURES

  • Wide single supply voltage range or dual supplies 2 V to 36 V or ± 1 V to ± 18 V
  • Low input bias current: 25 nA typ
Applications

  • Industrial transport (non-car & non-light truck)
Associated Products

Part NumberDescriptionStockRFQ
TS391IYLTIC VOLT COMPARATOR SGL SOT-23-599634RFQ
TS391IQ2TIC VOLT COMPARATOR SGL 8DFN6000BUY
TS391AILTLOW-POWER SINGLE VOLTAGE COMPARA50BUY
TS391RILTIC COMPARATOR SGL LP SOT-23-56000RFQ
TS391ILTCOMPARATOR, SINGLE, MICROPWR, 5SOT2312000RFQ
Technical Documents

The TS391 is a low-power, single voltage comparator designed specifically to operate from a single supply over a wide range of voltages. Operation from split power supplies is also possible. The TS391 has a wide single supply voltage range or dual supplies of 2V to 36V or ±1V to ±18V. It has very low supply current (0.2 mA) independent of supply voltage (1 mW / comparator at 5 V) and low input bias current: 25 nA typ. It also has low input offset current: ± 5 nA typ. and low input offset voltage: ± 2 mV max. for TS391A

Frequently Asked Questions

What are the similar products or Substitute Components of STMicroelectronics TS391 series Linear Comparators

Texas Instruments LM339: The LM339 is a popular quad voltage comparator with similar functionality to the TS391. It provides four independent comparators in a single package and has wide availability.  Analog Devices AD8561: The AD8561 is a low-power, high-speed comparator that may serve as a substitute for the TS391. It offers similar performance characteristics and is suitable for a range of applications.  Maxim Integrated MAX9025: The MAX9025 is a low-power, single comparator with rail-to-rail inputs and outputs. It can be considered as an alternative to the TS391 in applications that require a single comparator.

How do I choose a comparator for my circuit design?

Input offset voltage Input bias current Input offset current Input common-mode voltage range