The LM3530 series is a high-efficiency white LED driver with programmable ambient light sensing capability and I2C-compatible interface. It can drive up to 11 LEDs in series and has a 1000:1 dimming ratio. The LM3530 series has a 90% efficiency and programmable dual ambient light sensor inputs with internal ALS voltage setting resistors
Texas Instruments LM3530 series LED Driver ICs
Comprehensive Guide to LM3530 Integrated Circuits (ICs) LED Driver ICs
This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments LM3530 series LED Driver ICs products.
FEATURES
- Has a 1000:1 dimming ratio
- Can drive up to 11 LEDs in series
Applications
- Industrial transport (non-car & non-light truck)
- Medical
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| LM3530TMX-40/NOPB | IC LED DRIVER RGLTR DIM 12DSBGA | 2042 | BUY |
| LM3530UMX-40/NOPB | IC LED DRIVER RGLTR DIM 12DSBGA | 90 | RFQ |
| LM3530TME-40/NOPB | IC LED DRVR PRGRAM I2C 10LED SMD | 8361 | BUY |
| LM3530UMX-25A/NOPB | IC LED DRIVER RGLTR DIM 12DSBGA | 221 | RFQ |
| LM3530UME-25A/NOPB | IC LED DRIVER RGLTR DIM 12DSBGA | 800 | BUY |
| LM3530UME-40B/NOPB | IC LED DRIVER RGLTR DIM 12DSBGA | 30000 | RFQ |
| LM3530UME-40/NOPB | IC LED DRIVER RGLTR DIM 12DSBGA | 1170 | RFQ |
| LM3530UMX-40B/NOPB | IC LED DRIVER RGLTR DIM 12DSBGA | 48 | BUY |
Frequently Asked Questions
What are the similar products or Substitute Components of Texas Instruments LM3530 series LED Driver ICs
Maxim Integrated MAX6960/MAX6961: These are LED driver ICs with features similar to the LM3530 series. They offer adjustable LED current control, PWM dimming, and can drive multiple LEDs in series or parallel configurations. Analog Devices ADP8866/ADP8867: These ICs are LED backlight drivers designed for LCD displays. They provide efficient and accurate LED current regulation, PWM dimming, and support for various backlight configurations. ON Semiconductor NCP5623/NCP5623B: These LED driver ICs offer features such as adjustable LED current, PWM dimming, and multiple LED channel outputs. They are suitable for backlighting applications in portable devices and automotive displays.
Can I use LM3530 for automotive applications?
For automotive applications, it is recommended to use LED driver ICs that are specifically designed and qualified for automotive environments. Automotive-grade ICs are subjected to additional testing and qualification processes to ensure their reliability and performance in the demanding conditions of automotive applications.


Product
Brand
Articles
Tools