web counter

ON Semiconductor TinyWire™ series PMIC - LED Drivers

Introduction, stock information and FAQs of TinyWire™ series LED Driver ICs

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of ON Semiconductor TinyWire™ series LED Driver ICs.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
FAN5646UC00XIC LED DRIVER BLINKER 4WLCSP2000BUY
FAN5646UC01XIC LED DRIVER BLINKER 4WLCSP81000BUY
FAN5646S701XIC LED DRIVER BLINKER SC70-572BUY
FAN5646S700XIC LED DRIVER BLINKER SC70-555643BUY
FAN5617MPXFAIRCHILD SEMICONDUCTOR FAN5617MPX IC, DRIVER, LED, SMD, MLP-16, 56170RFQ
Technical Documents

Description


ON Semiconductor TinyWire™ series PMIC - LED Drivers are a family of ultra-small, low-power, high-efficiency LED drivers designed to provide a cost-effective solution for driving LEDs in a wide range of applications. The TinyWire™ series offers a wide range of features, including adjustable current, dimming, and thermal protection, making it ideal for a variety of applications. The TinyWire™ series is designed to provide a reliable, cost-effective solution for driving LEDs in a wide range of applications, including automotive, industrial, and consumer applications. The TinyWire™ series is available in a variety of packages, including SOT-23, SOT-223, and SOIC-8, making it easy to integrate into existing designs.



Features


1. High efficiency: The TinyWire™ series PMIC LED drivers offer up to 95% efficiency, allowing for maximum power savings.


2. Low quiescent current: The TinyWire™ series PMIC LED drivers have a low quiescent current of only 1.5mA, allowing for longer battery life.


3. Wide input voltage range: The TinyWire™ series PMIC LED drivers have a wide input voltage range of 2.7V to 5.5V, allowing for greater flexibility in design.


4. Low output ripple: The TinyWire™ series PMIC LED drivers have a low output ripple of only 10mV, allowing for better light quality.



Applications


1. Automotive lighting: The TinyWire™ series PMIC LED drivers are ideal for automotive lighting applications, providing high efficiency and low quiescent current.


2. Industrial lighting: The TinyWire™ series PMIC LED drivers are suitable for industrial lighting applications, providing wide input voltage range and low output ripple.


3. Portable lighting: The TinyWire™ series PMIC LED drivers are suitable for portable lighting applications, providing high efficiency and low quiescent current.


4. Wearable lighting: The TinyWire™ series PMIC LED drivers are suitable for wearable lighting applications, providing wide input voltage range and low output ripple.


Frequently Asked Questions

What are the Alternative Products of ON Semiconductor TinyWire™ series PMIC - LED Drivers?

1. Texas Instruments TLC59116 LED Driver 2. Maxim Integrated MAX16834 LED Driver 3. NXP Semiconductors PCA9633 LED Driver 4. STMicroelectronics STP16CPC26 LED Driver 5. Microchip Technology MCP1640 LED Driver 6. Analog Devices ADP8866 LED Driver 7. Linear Technology LT3494 LED Driver 8. Intersil ISL97610 LED Driver 9. Renesas Electronics ISL97610 LED Driver 10. Diodes Incorporated AP7331 LED Driver

What are the differences between the types of ON Semiconductor TinyWire™ series PMIC - LED Drivers?

The TinyWire™ series of PMIC - LED Drivers from ON Semiconductor offers a variety of solutions for driving LEDs. The main differences between the types of drivers are the number of channels, the output current, the output voltage, the dimming capabilities, and the package size.   The TinyWire™ series includes the TW8810, TW8811, TW8812, TW8813, TW8814, and TW8815. The TW8810 is a single-channel LED driver with a maximum output current of 25mA and a maximum output voltage of 20V. It does not have dimming capabilities and is available in a small SOT-23 package. The TW8811 is a dual-channel LED driver with a maximum output current of 25mA and a maximum output voltage of 20V. It does not have dimming capabilities and is available in a small SOT-23 package. The TW8812 is a single-channel LED driver with a maximum output current of 50mA and a maximum output voltage of 20V. It has dimming capabilities and is available in a small SOT-23 package. The TW8813 is a dual-channel LED driver with a maximum output current of 50mA and a maximum output voltage of 20V. It has dimming capabilities and is available in a small SOT-23 package. The TW8814 is a single-channel LED driver with a maximum output current of 100mA and a maximum output voltage of 20V. It has dimming capabilities and is available in a small SOT-23 package. The TW8815 is a dual-channel LED driver with a maximum output current of 100mA and a maximum output voltage of 20V. It has dimming capabilities and is available in a small SOT-23 package