web counter

Diodes Incorporated AL5814 series LED Drivers

Features and Applications of AL5814 series LED Drivers

The purpose of this article is to briefly illustrate what is possible with LED Drivers and the features and applications of these drivers manufactured by Diodes Incorporated under the AL5814 series.

Applications

  • Portable electronics
  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
DLD101-7IC LED DRIVER LINEAR DIM 1A 8DFN300000RFQ
BCR421UW6Q-7TRANSISTOR LED DRIVER SOT26 T&R3000RFQ
ZXLD1350ET5TAIC LED DRIVER RGLTR DIM TSOT23-518RFQ
ZXLD1370EST16TCZXLD1370 Series 60 V 1 MHz Buck/Boost LED Driver-Controller - TSSOP-16EP225RFQ
BCR402UW6-7IC LED DRIVER LINEAR SOT261500BUY
AL5809-50QP1-7IC LED DRVR LIN PWM 50MA PDI12840BUY
ZXLD1371EST16TCIC LED DRIVER CTRLR DIM 16TSSOP1850RFQ
ZXLD1371QESTTCIC LED DRIVER CTRLR DIM 16TSSOP7500BUY
AL5809-60QP1-7IC LED DRVR LIN PWM 60MA PDI1231845BUY
AL5809-100QP1-7IC LED DRVR LIN PWM 100MA PDI1239000BUY
AL5801W6Q-7LED DRVR 1-CH PWM 100V 0.35A 6-Pin SOT-26 T/R30000BUY
BCR405UW6Q-7TRANSISTOR LED DRIVER SOT266000BUY
AL8862QSP-13LED Driver Step Down Converter 55V 1A 8-Pin SOIC EP T/R560RFQ
BCR402UW6Q-7TRANSISTOR LED DRIVER SOT2624000BUY
BCR401UW6-7IC LED DRIVER LINEAR SOT2630000RFQ
AL5809-15QP1-7IC LED DRVR LIN PWM 15MA PDI1231500BUY
ZXLD1360QET5TAIC LED DRVR REG PWM 25TSOT7BUY
ZXLD1356QDACTCIC LED DRIVER REGULATOR 6DFN48BUY
ZXLD1362QET5TAIC LED DRIVER REGULATOR TSOT2526610BUY
ZXLD1366QET5TAIC LED DRIVER RGLTR TSOT2527RFQ
Technical Documents

OSRAM Opto Semiconductors presents Driving LEDs Switch Mode Drivers as part of the LED Fundamentals series. In this presentation we will look at how switch mode drivers work, switch mode driver topologies, and benefits of switch mode drivers in LED circuits and systems.

Driving LEDs Switch Mode Drivers - LED Fundamental Series by OSRAM Opto Semiconductors


The AL5814 series is a highly versatile linear LED driver family that provides an efficient and reliable solution for various lighting applications. With a wide input voltage range, built-in current regulator, low dropout voltage, and protection features, it ensures consistent brightness and color of LEDs while minimizing power loss and preventing damage to the driver and LEDs. It is suitable for use in automotive, general lighting, portable devices, and industrial and commercial lighting applications.

Features

The main features of AL5814 series LED Drivers may be summarized as follows:

1. Operates with an input voltage range of 2.7V to 18V, making it suitable for various applications

2. Built-in current regulator with ±5% accuracy to ensure consistent brightness and color of LEDs

3. Low dropout voltage of 150mV to minimize power loss and improve efficiency

4. Thermal shutdown and overvoltage protection features to prevent damage to the driver and connected LEDs

Applications

  • Automotive lightings, such as interior and exterior lighting, dashboard lighting, and signal lights

  • General lighting, including LED bulbs, tubes, and panels

  • Portable devices, such as flashlights, bike lights, and camping lanterns

  • Industrial and commercial lighting, including streetlights, floodlights, and high-bay lighting

The AL5814 series is suitable for use in automotive lighting applications such as tail lights, daytime running lights, and dashboard illumination. They can operate in harsh environments and can withstand high temperatures and vibrations. The AL5814 series can be used in various industrial lighting applications, including street lighting, warehouse lighting, and high bay lighting. They can provide high power efficiency and precise current regulation for LEDs.


Frequently Asked Questions

What is the maximum output current of AL5814 series LED drivers?

The maximum output current of AL5814 series LED drivers is 1A.

What is the input voltage range of AL5814 series LED drivers?

The input voltage range of AL5814 series LED drivers is 4.5V to 60V.

Are AL5814 series LED drivers compatible with both analog and digital dimming?

Yes, AL5814 series LED drivers are compatible with both analog and digital dimming.