web counter

ON Semiconductor NUD4001 series LED Driver ICs

Comprehensive Guide to NUD4001 Integrated Circuits (ICs) LED Driver ICs

This post introduces you to the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of ON Semiconductor NUD4001 series LED Driver ICs products.

FEATURES

  • High current LED driver
  • Designed to replace discrete solutions
Applications

  • Industrial transport (non-car & non-light truck)
  • Portable electronics
Associated Products

Sorry, No Data.

Technical Documents

Sorry, No Data.

The ON Semiconductor NUD4001 series LED Driver ICs are designed to replace discrete solutions for driving LEDs in low voltage AC-DC applications. These drivers can be used with 5.0 V, 12 V, or 24 V power supplies. By using an external resistor, the circuit designer can set the drive current for different LED arrays

Frequently Asked Questions

What are the similar products or Substitute Components of ON Semiconductor NUD4001 series LED Driver ICs

Texas Instruments TLC59116: The TLC59116 is a LED driver IC offered by Texas Instruments. It provides constant current drive for LED lighting applications and supports features such as PWM dimming control and thermal protection. It can be considered as a substitute for the NUD4001 in LED lighting systems.  Maxim Integrated MAX7219: The MAX7219 is a LED driver IC that can drive multiple LEDs or LED matrices. It offers features such as constant current control, PWM dimming, and cascading capability. It can be used as an alternative to the NUD4001 in applications requiring LED matrix driving or multiplexing.  STMicroelectronics STP16CP05: The STP16CP05 is a LED driver IC designed for LED signage and display applications. It provides constant current drive and features such as serial interface control, cascading capability, and on-chip PWM generation. It can be used as a substitute for the NUD4001 in LED signage and display applications.

How do I choose a suitable LED driver IC for my application?

Input voltage: Determine the input voltage range required for your application. Some LED driver ICs have specific input voltage requirements