web counter

Diodes Incorporated BCR series Constant Current Regulators

Features and Applications of BCR series Constant Current Regulators

The purpose of this article is to briefly illustrate what is possible with Constant Current Regulators and the features and applications of these regulators manufactured by Diodes Incorporated under the BCR series.

Applications

  • Portable electronics
  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
DLD101-7IC LED DRIVER LINEAR DIM 1A 8DFN300000RFQ
BCR421UW6Q-7TRANSISTOR LED DRIVER SOT26 T&R3000RFQ
ZXLD1350ET5TAIC LED DRIVER RGLTR DIM TSOT23-518RFQ
ZXLD1370EST16TCZXLD1370 Series 60 V 1 MHz Buck/Boost LED Driver-Controller - TSSOP-16EP225RFQ
BCR402UW6-7IC LED DRIVER LINEAR SOT261500BUY
AL5809-50QP1-7IC LED DRVR LIN PWM 50MA PDI12840BUY
ZXLD1371EST16TCIC LED DRIVER CTRLR DIM 16TSSOP1850RFQ
ZXLD1371QESTTCIC LED DRIVER CTRLR DIM 16TSSOP7500BUY
AL5809-60QP1-7IC LED DRVR LIN PWM 60MA PDI1231845BUY
AL5809-100QP1-7IC LED DRVR LIN PWM 100MA PDI1239000BUY
AL5801W6Q-7LED DRVR 1-CH PWM 100V 0.35A 6-Pin SOT-26 T/R30000BUY
BCR405UW6Q-7TRANSISTOR LED DRIVER SOT266000BUY
AL8862QSP-13LED Driver Step Down Converter 55V 1A 8-Pin SOIC EP T/R560RFQ
BCR402UW6Q-7TRANSISTOR LED DRIVER SOT2624000BUY
BCR401UW6-7IC LED DRIVER LINEAR SOT2630000RFQ
AL5809-15QP1-7IC LED DRVR LIN PWM 15MA PDI1231500BUY
ZXLD1360QET5TAIC LED DRVR REG PWM 25TSOT7BUY
ZXLD1356QDACTCIC LED DRIVER REGULATOR 6DFN48BUY
ZXLD1362QET5TAIC LED DRIVER REGULATOR TSOT2526610BUY
ZXLD1366QET5TAIC LED DRIVER RGLTR TSOT2527RFQ
Technical Documents

Diodes offers their simple-to-use BCR4xxUQ series of automotive constant current regulators. These LED current regulators have settable currents ranging from 10 milliamps to 350 milliamps. With no need for external components to run at pre-set currents, this family of current regulators offers simplicity of application.

Diodes BCR4xxUQ Series LED Current Regulators | Digi-Key Daily


The BCR series CCRs are designed to provide a constant output current over a wide range of input voltages. They are ideal for driving low-power LEDs and other devices that require a constant current source. With their low dropout voltage and built-in over-temperature protection, the BCR series provides a reliable and efficient solution for a wide range of applications. The different package options allow for flexibility in PCB design and layout.

Features

The main features of BCR series Constant Current Regulators may be summarized as follows:

1. Output currents ranging from 5 mA to 100 mA

2. Wide input voltage range (up to 450 V)

3. Low dropout voltage (0.5 V typical)

4. Built-in over-temperature protection

5. Low EMI/RFI noise

6. SOT-223, SOT-89, and TO-252 packages available

Applications

  • LED lighting (indicator lights, backlighting, automotive lighting, etc.)

  • Current sources for battery charging circuits

  • Low-power motor drive circuits

  • Voltage regulators for low-voltage applications

  • Portable devices (such as handheld meters and instruments)

As the current in LEDs must be carefully controlled, BCRs are commonly used to regulate the current and provide stable illumination.BCRs can also be used to control the current to the backlighting of LCD screens, ensuring that the screen displays at the correct brightness level. The BCRs can be used to drive the LEDs used in automotive lighting systems such as headlights, taillights, and turn signals.


Frequently Asked Questions

What is the BCR series constant current regulator?

The BCR series constant current regulator is a family of linear regulators that are designed to regulate current in LED strings or other constant current loads.

What is the input voltage range of the BCR series?

The BCR series has an input voltage range of 2.5V to 45V.

What is the maximum output current of the BCR series?

The maximum output current of the BCR series is 100mA.