web counter

Texas Instruments LM5071 series PoE Controllers

Comprehensive Guide to LM5071 Integrated Circuits (ICs) PoE Controllers

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments LM5071 series PoE Controllers products.

FEATURES

  • The LM5071 power interface port and pulse width modulation (PWM) controller provides a complete integrated solution for Powered Devices (PD) that connect into Power over Ethernet (PoE) systems
  • The LM5071 is specifically designed for the PD that must accept power from auxiliary sources such as AC adapters
  • The LM5071 is a Class 3 PoE PD with flyback DC-DC controller & 12V-57V Adapter Priority
  • The LM5071 provides an auxiliary power interface that can be used to power the PD when PoE power is not available
  • The LM5071 has an integrated DC-DC converter that provides a regulated output voltage for the PD
Applications

  • Appliances
Associated Products

Part NumberDescriptionStockRFQ
LM5071MTX-80/NOPBIC POE CNTRL 1 CHANNEL 16TSSOP20484BUY
LM5071MTX-50/NOPBIC POE CNTRL 1 CHANNEL 16TSSOP923BUY
LM5071MT-80IC POE CNTRL 1 CHANNEL 16TSSOP46145BUY
LM5071MTX-50IC POE CNTRL 1 CHANNEL 16TSSOP1354RFQ
LM5071MT-80/NOPBIC POE CNTRL 1 CHANNEL 16TSSOP52BUY
LM5071MT-50/NOPBIC POE CNTRL 1 CHANNEL 16TSSOP100BUY
Technical Documents

The Texas Instruments LM5071 series PoE Controllers are a portfolio of interoperable powered devices (PD) and power sourcing equipment (PSE) controllers that offer high interoperability, reliability, convenience and complete system solutions to those wanting to easily deliver power through Ethernet cables. They also provide a complete portfolio of PoE Ethernet Alliance-certified designs to enable your PoE 1 and PoE 2 logo-ready systems.

Frequently Asked Questions

Where can we use Texas Instruments LM5071 series PoE Controllers

The Texas Instruments LM5071 series PoE Controllers can be used in Power over Ethernet (PoE) systems where the PD must accept power from auxiliary sources such as AC adapters.