web counter

Texas Instruments TPS2384 series PoE Controllers

Comprehensive Guide to TPS2384 Integrated Circuits (ICs) PoE Controllers

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TPS2384 series PoE Controllers products.

FEATURES

  • Quad-port power sourcing equipment power manager (PSEPM)
  • Compliant to the Power-over-Ethernet (PoE) IEEE 802.3af standard
  • Operates from a single 48-V supply
  • Over a wide temperature range (–40°C to 125°C)
  • The integrated output eliminates two external components per port
Applications

  • Appliances
Associated Products

Part NumberDescriptionStockRFQ
TPS2384PAPG4Quad Ethernet Power Sourcing Equipment Power Manager 64-HTQFP -40 to 12520BUY
TPS2384APAPIC QUAD-PORT POE MANAGER 64HTQFP57BUY
TPS2384PAPRG4IC, POE EQUIPMENT POWER MANAGER, HTQFP64 - More Details5600BUY
TPS2384PJDRIC QUAD-PORT EQUIP MGR 64-HTQFP41BUY
TPS2384APAPRPower Switch ICs - POE / LAN Pwr over Ethernet0RFQ
TPS2384PAPTEXAS INSTRUMENTS - TPS2384PAP - EQUIPMENT POWER MANAGER 57V, TQFP-6420BUY
TPS2384PAPRTEXAS INSTRUMENTS - TPS2384PAPR - IC, POE EQUIPMENT POWER MANAGER, HTQFP6426BUY
TPS2384PJDIC POE CNTRL 4 CHANNEL 64HTQFP20BUY
Technical Documents

The Texas Instruments TPS2384 series PoE Controllers are Power Sourcing Equipment (PSE) controllers that manage and deliver power to Powered Devices (PDs). The TPS2384 comes with a comprehensive software solution to meet the most demanding applications which can serve as a core for all PoE system designs. It is a 4-channel device for PSEs that manages and delivers power to PDs. Advanced functionality from this device is available when accompanied by an MSP430 microcontroller to manage and control

Frequently Asked Questions

Where can we use Texas Instruments TPS2384 series PoE Controllers

The Texas Instruments TPS2384 series PoE Controllers are used in Power-over-Ethernet (PoE) applications . PoE offers an easy and reliable solution to combine power and data in one cable with high data rate and long reach. This combination makes PoE ideal for small devices such as machine vision cameras and vision sensors .