The PCM2903 series of interface ICs from Texas Instruments is a family of USB-compliant, stereo audio CODECs with a built-in USB protocol controller and S/PDIF.
Texas Instruments PCM2903 series CODECs Interface ICs
Comprehensive Guide to PCM2903 Integrated Circuits (ICs) CODECs Interface ICs
This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments PCM2903 series CODECs Interface ICs products.
FEATURES
- USB-compliant
- Stereo audio CODEC
Applications
- Gaming
- Audio
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| PCM2903CDBR | Interface - CODECs Stereo USB1.1 CODEC | 3000 | RFQ |
| PCM2903BDBR | IC STEREO AUD CODEC W/USB 28SSOP | 3 | RFQ |
| PCM2903E/2K | IC STEREO AUD CODEC W/USB 28SSOP | 0 | RFQ |
| PCM2903E/2KG4 | IC STEREO AUD CODEC W/USB 28SSOP | 0 | RFQ |
| PCM2903CDB | TEXAS INSTRUMENTS - PCM2903CDB - CODEC, AUDIO, 16BIT, 3.3V, USB, 28SSOP | 500 | RFQ |
| PCM2903E | IC STEREO AUD CODEC W/USB 28SSOP | 1575 | BUY |
| PCM2903BDB | IC STEREO CODEC 8/16B USB 28SSOP | 397 | RFQ |
Technical Documents
- Lead Frame Base Update 02/Apr/2015
- Carrier Tape Revision C 09/Apr/2015
- PCN Cancelled 17/Apr/2015
- Carrier Tape Revision A 06/Mar/2015
- PCM290x Errata
- TSMC-WF9 Wafer Fab Site Retraction 10/Sep/2013
- Carrier Tape Revision B 30/Mar/2015
Frequently Asked Questions
What are the similar products or Substitute Components of Texas Instruments PCM2903 series CODECs Interface ICs
Texas Instruments PCM2702: The PCM2702 is a stereo audio CODEC interface IC from Texas Instruments that shares similar features and functionality with the PCM2903. It provides analog-to-digital (ADC) and digital-to-analog (DAC) conversion along with USB audio interface capabilities. Cirrus Logic CS42L42: The CS42L42 is a stereo audio CODEC IC from Cirrus Logic that can be used as an alternative to the PCM2903. It offers high-quality audio conversion, flexible audio routing, and various audio processing features. Analog Devices ADAU1361: The ADAU1361 is a stereo audio CODEC IC from Analog Devices suitable for audio interface applications. It provides analog-to-digital (ADC) and digital-to-analog (DAC) conversion, along with digital audio processing capabilities.
What is the difference between PCM2903 and PCM2912A?
The PCM2903 and PCM2912A are both stereo audio CODECs with USB-compliant full-speed protocol controllers and S/PDIF. However, there are some differences between them. The PCM2903 series is a family of USB-compliant, stereo audio CODECs with a built-in USB protocol controller and S/PDIF. The USB protocol controller requires no software code, and the SpAct™ architecture recovers the audio clock from USB packet data


Product
Brand
Articles
Tools