web counter

Texas Instruments TLV320AIC3120 series CODECs Interface ICs

Comprehensive Guide to TLV320AIC3120 Integrated Circuits (ICs) CODECs Interface ICs

In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TLV320AIC3120 series CODECs Interface ICs products.

FEATURES

  • Low-power stereo audio codec with miniDSP and headphone amplifier
  • 24-bit delta-sigma ADC and DAC with a sampling rate of up to 96 kHz
Applications

  • Portable electronics
  • Gaming
Associated Products

Part NumberDescriptionStockRFQ
TLV320AIC3120IRHBRIC CODEC AUD AMP CLASS D 32QFN2800BUY
TLV320AIC3120IRHBTIC CODEC AUD AMP CLASS D 32QFN25750RFQ
Technical Documents

The Texas Instruments TLV320AIC3120 series is a low-power stereo audio codec with miniDSP and headphone amplifier. It is designed for portable audio applications such as smartphones, tablets, and portable media players. The device features a 24-bit delta-sigma ADC and DAC with a sampling rate of up to 96 kHz. It also includes a programmable miniDSP that can be used for equalization, filtering, and other audio processing tasks.

Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments TLV320AIC3120 series CODECs Interface ICs

TLV320AIC3104: The TLV320AIC3104 is a codec interface IC from Texas Instruments. It offers similar audio processing capabilities, including audio playback, recording, and voice processing features. It supports various audio interfaces and can be used in similar applications.  TLV320AIC3110: The TLV320AIC3110 is another codec interface IC from Texas Instruments. It provides audio playback, recording, and voice processing capabilities, along with integrated amplifiers. It is suitable for applications requiring audio processing and control.

How do I use it with Arduino?

You can use the Texas Instruments TLV320AIC3120 series Interface - CODECs with Arduino by connecting it to the I2C bus of the Arduino board. The device has an I2C interface that can be used to configure the device and read/write audio data. You can use the Wire library in Arduino to communicate with the device over I2C. The device also has a serial audio interface that can be used to transfer audio data between the device and the Arduino board .