The Texas Instruments TLV320AIC23 series is a family of low-power stereo audio CODECs that provide a range of features for use in various applications. These CODECs are designed to support a range of audio interfaces, including I2S, left-justified, right-justified, and DSP formats
Texas Instruments TLV320AIC23 series CODECs Interface ICs
Comprehensive Guide to TLV320AIC23 Integrated Circuits (ICs) CODECs Interface ICs
This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TLV320AIC23 series CODECs Interface ICs products.
FEATURES
- Stereo Audio Interface
- 16-bit, 20-bit, 24-bit, and 32-bit Resolution
Applications
- Industrial transport (non-car & non-light truck)
- Portable electronics
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| TLV320AIC23BGQER | IC STEREO AUDIO CODEC 80-BGA | 6120 | RFQ |
| TLV320AIC23IPW | IC AUDIO CODEC 32BIT SER 28TSSOP | 65740 | RFQ |
| TLV320AIC23IPWRG4 | IC AUDIO CODEC 32BIT SER 28TSSOP | 0 | RFQ |
| TLV320AIC23BPWG4 | TEXAS INSTRUMENTS TLV320AIC23BPWG4 Audio Codec, Stereo, 2, 2, 0 C, 70 C, 96 kSPS | 94 | RFQ |
| TLV320AIC23PW | TEXAS INSTRUMENTS TLV320AIC23PW Audio Codec, Stereo, 0 C, 70 C, 96 kSPS | 1 | BUY |
| TLV320AIC23BIRHDG4 | IC STEREO AUDIO CODEC 28VQFN | 39 | BUY |
| TLV320AIC23BIPWG4 | IC STEREO AUDIO CODEC 28-TSSOP | 5000 | BUY |
| TLV320AIC23IGQE | IC AUDIO CODEC 32BIT SER 80BGA | 94 | RFQ |
| TLV320AIC23BIPWR | TEXAS INSTRUMENTS TLV320AIC23BIPWRIC, AUDIO CODEC, 24BIT, 96KHZ, TSSOP-28 | 3733 | RFQ |
| TLV320AIC23BRHDR | TEXAS INSTRUMENTS TLV320AIC23BRHDR | 5 | BUY |
| TLV320AIC23BIRHD | Low-Power Stereo CODEC with HP Amplifier 28-VQFN -40 to 85 | 20 | RFQ |
| TLV320AIC23BPWR | IC STEREO AUDIO CODEC 28-TSSOP | 123 | RFQ |
| TLV320AIC23BZQE | IC STEREO AUDIO CODEC 80-BGA | 1975 | RFQ |
| TLV320AIC23IPWG4 | IC AUDIO CODEC 32BIT SER 28TSSOP | 28 | BUY |
| TLV320AIC23BRHD | Audio Codec 2ADC / 2DAC 32bit 28-Pin VQFN EP Tube | 1400 | BUY |
| TLV320AIC23PWG4 | IC AUDIO CODEC 32BIT SER 28TSSOP | 34 | BUY |
| TLV320AIC23BIGQE | IC STEREO AUDIO CODEC 80-BGA | 45 | RFQ |
| TLV320AIC23GQE | IC AUDIO CODEC 32BIT SER 80-BGA | 258 | RFQ |
| TLV320AIC23BPW | IC STEREO AUDIO CODEC 28-TSSOP | 12 | BUY |
| TLV320AIC23BIZQE | IC STEREO AUDIO CODEC 80-BGA | 225 | RFQ |
Technical Documents
- Copper Wire Base Material 30/Apr/2014
- TLV320AIC23B
- EOL Mult Devices 30/Apr/2019
- Mult Devices New Tray 18/Dec/2017
- Mult Dev EOL 07/Jan/2020
Frequently Asked Questions
What are the similar products or Substitute Components of Texas Instruments TLV320AIC23 series CODECs Interface ICs
Texas Instruments TLV320AIC31: The TLV320AIC31 is a codec interface IC that offers similar functionality to the TLV320AIC23. It provides ADC and DAC capabilities, along with audio processing features such as equalization, filtering, and mixing. The TLV320AIC31 is designed for applications requiring high-quality audio conversion and processing. Analog Devices ADAU1761: The ADAU1761 from Analog Devices is a codec interface IC suitable for various audio applications. It integrates ADC and DAC functions, along with programmable DSP (digital signal processing) for advanced audio processing. The ADAU1761 supports multiple input/output channels, making it suitable for demanding audio systems. Cirrus Logic CS42L51: The CS42L51 is a codec interface IC designed for portable audio applications. It features high-performance ADC and DAC converters, along with advanced audio processing capabilities. The CS42L51 includes features like dynamic range control, bass/treble enhancement, and advanced filtering algorithms.
How do I choose between different substitute components?
Compatibility: Ensure that the substitute component is compatible with your existing system and other components. Specifications: Check the specifications of the substitute component to ensure that it meets your requirements. This includes parameters such as power consumption, operating temperature range, and audio processing capabilities. Availability: Check the availability of the substitute component from authorized distributors. Price: Compare the price of the substitute component with other options to ensure that it fits within your budget. Support: Consider the level of support provided by the manufacturer or authorized distributors, including technical support and documentation.


Product
Brand
Articles
Tools