web counter

Texas Instruments REF3033 series Voltage Reference

Comprehensive Guide to REF3033 Integrated Circuits (ICs) Voltage Reference

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments REF3033 series Voltage Reference products.

FEATURES

  • Low power consumption
  • Small form factor
Applications

  • Advanced driver assistance systems (ADAS)
  • Test & measurement
Associated Products

Part NumberDescriptionStockRFQ
REF3033AIDBZTIC VREF SERIES 3.3V SOT23-310000RFQ
REF3033AIDBZTG4IC VREF SERIES 3.3V SOT23-3687RFQ
REF3033AIDBZRQ1IC VREF SERIES 0.2% SOT23-35971BUY
REF3033AIDBZRG4IC VREF SERIES 3.3V SOT23-30BUY
REF3033AIDBZRIC VREF SERIES 3.3V SOT23-310000RFQ
Technical Documents

The Texas Instruments REF3033 series Voltage Reference is a 3.3-V, 50-ppm/°C, 50-µA in 3-pin SOT-23 package series (bandgap) voltage reference. It provides accurate voltage regulation with a maximum temperature drift of 50 ppm/°C and can source or sink up to 10 mA of load current

Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments REF3033 series Voltage Reference

Analog Devices ADR3033: The ADR3033 series from Analog Devices is a voltage reference with similar specifications and performance to the REF3033. It offers a precise and stable voltage output for various applications.  Maxim Integrated MAX6033: The MAX6033 series from Maxim Integrated is a low-noise, precision voltage reference. It provides a stable output voltage and is suitable for applications that require high accuracy and low output voltage noise.  Linear Technology (now part of Analog Devices) LT6654: The LT6654 series from Linear Technology (Analog Devices) is a family of precision voltage references. It offers low drift, low noise, and high accuracy over a wide temperature range.

How do I use a voltage reference in my circuit design?

A voltage reference is a precision device that maintains a constant output voltage, even as parameters such as ambient temperature or supply voltage change