web counter

Renesas Electronics America Inc. FGA™ series PMIC - Voltage Reference

Introduction, stock information and FAQs of FGA™ series Voltage Reference

In this article, you will be informed about the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Renesas Electronics America Inc.'s FGA™ series Voltage Reference.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
  • Portable electronics
Associated Products

Part NumberDescriptionStockRFQ
ISL21060BFH620Z-TKIC VREF SERIES 0.05% SOT23-60RFQ
ISL21060CFH620Z-TKIC VREF SERIES 0.12% SOT23-60RFQ
ISL21007CFB830Z-TKIC VREF SERIES 0.08% 8SOIC0RFQ
ISL21009DFB812Z-TKIC VREF SERIES 0.16% 8SOIC0RFQ
ISL21007BFB830Z-TKIC VREF SERIES 0.04% 8SOIC0RFQ
ISL21007CFB830ZIC VREF SERIES 0.08% 8SOIC0RFQ
ISL21032DPH306Z-TKIC VREF SERIES 0.83% SOT23-30RFQ
ISL21032CPH306Z-TKIC VREF SERIES 0.42% SOT23-30RFQ
ISL60002CIH318Z-TKIC VREF SERIES 0.14% SOT23-315BUY
ISL60002DIH312Z-TKIC VREF SERIES 0.4% SOT23-33000BUY
ISL21080CIH341Z-TKIC VREF SERIES 0.2% SOT23-320BUY
ISL60002BIH325Z-T7AIC VREF SERIES 0.04% SOT23-36BUY
ISL60002BIH320Z-T7AIC VREF SERIES 0.05% SOT23-32212BUY
ISL60002CIB825IC VREF SERIES 0.1% 8SOIC0RFQ
X60008BIS8-41IC VREF SERIES 0.01% 8SO238RFQ
X60008BIS8-41T1IC VREF SERIES 0.01% 8SO0RFQ
X60008DIS8-41IC VREF SERIES 0.02% 8SO0RFQ
ISL60007CIB825IC VREF SERIES 0.02% 8SOIC0RFQ
X60008DIS8-50T1IC VREF SERIES 0.02% 8SO0RFQ
X60008BIS8-50IC VREF SERIES 0.01% 8SO0RFQ
Technical Documents

Renesas Electronics America Inc. FGA™ series PMIC - Voltage Reference is a family of precision voltage references designed to provide a stable and accurate reference voltage for a wide range of applications. The FGA series offers a wide range of output voltage options, from 0.8V to 5.0V, and a wide temperature range of -40°C to +125°C. The FGA series also features low power consumption, low noise, and high accuracy, making it ideal for use in a variety of applications, including automotive, industrial, and consumer electronics. The FGA series is also RoHS compliant and is available in a variety of packages, including SOT-23, SOT-223, and TO-220.


Features


• Low-noise, low-dropout voltage reference

• High accuracy over temperature

• Low power consumption

• Wide operating temperature range

• High-speed response

• Low-noise output

• High-impedance output

• Low-cost solution


Applications


• Automotive

• Industrial

• Medical

• Consumer

• Portable electronics

• Battery-powered systems

• Power management

• Voltage regulation

• Voltage scaling

• Voltage monitoring

• Voltage buffering

• Voltage level shifting

• Voltage reference


Frequently Asked Questions

What are the Alternative Products of Renesas Electronics America Inc. FGA™ series PMIC - Voltage Reference?

1. Texas Instruments TPS7A4700 Ultra-Low-Noise, Low-Dropout Linear Regulator 2. Linear Technology LT3045 Ultra-Low Noise, Low Dropout Linear Regulator 3. ON Semiconductor NCP15XH223 Low Dropout Voltage Reference 4. STMicroelectronics STV8172 Low Dropout Voltage Reference 5. Analog Devices ADR4550 Low Dropout Voltage Reference 6. Maxim Integrated MAX6126 Low Dropout Voltage Reference 7. Microchip Technology MCP1700 Low Dropout Voltage Reference 8. NXP Semiconductors MC33269 Low Dropout Voltage Reference 9. Diodes Incorporated PI3V0X Low Dropout Voltage Reference 10. Infineon Technologies BCR431U Low Dropout Voltage Reference

What are the differences between the types of Renesas Electronics America Inc. FGA™ series PMIC - Voltage Reference?

1. Output Voltage: The FGA series PMICs come in a variety of output voltage options, ranging from 1.2V to 5.0V.  2. Accuracy: The accuracy of the FGA series PMICs varies depending on the model, with some models offering up to 0.5% accuracy.  3. Temperature Range: The temperature range of the FGA series PMICs also varies depending on the model, with some models offering up to -40°C to +125°C.  4. Output Current: The output current of the FGA series PMICs also varies depending on the model, with some models offering up to 10mA.  5. Package Type: The FGA series PMICs come in a variety of package types, including SOT-23, SOT-223, and DIP.