The Texas Instruments TPS23753 series PoE Controllers are IEEE 802.3-2005 PoE interface and Isolated Converter controllers with Enhanced ESD Ride-Through. The TPS23753A supports a number of input-voltage ORing options including highest voltage, external adapter preference, and PoE preference. The PoE interface features an external detection signature pin that can also be used to disable the internal hotswap MOSFET. This allows the PoE function to be turned off.
Texas Instruments TPS23753 series PoE Controllers
Comprehensive Guide to TPS23753 Integrated Circuits (ICs) PoE Controllers
This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TPS23753 series PoE Controllers products.
FEATURES
- Optimized for Isolated Converters
- Complete PoE Interface
- Adapter ORing Support
- 12 V Adapter Support
- Supports the IEEE 802.3at standard as a 13-W, type 1 PD
Applications
- Wired networking
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| TPS23753PWRG4 | IEEE 802.3-2005 PoE Interface and Isolated Converter and Controller 14-TSSOP -40 to 125 | 225 | BUY |
| TPS23753APWR | IC POE INTERFACE SWITCH 14TSSOP | 44150 | RFQ |
| TPS23753PW | TEXAS INSTRUMENTS - TPS23753PW - POE, IEEE 802.3-2005, 12V, 14TSSOP | 112 | RFQ |
| TPS23753APW | IC POE CNTRL 1 CHANNEL 14TSSOP | 2500 | RFQ |
| TPS23753PWG4 | IC IEEE 802.3-2005 POE 14-TSSOP | 40 | BUY |
| TPS23753PWR | IC IEEE 802.3-2005 POE 14TSSOP | 1 | RFQ |
Technical Documents
- TPS23753PWR-Texas-Instruments-datasheet-10286831.pdf
- TPS23753APWR-Texas-Instruments-datasheet-21222259.pdf
- TPS23753APWR-Texas-Instruments-datasheet-48118891.pdf
- TPS23753APWR-Texas-Instruments-datasheet-62292568.pdf
- TPS23753APWR-Texas-Instruments-datasheet-14155491.pdf
- TPS23753APW-Texas-Instruments-datasheet-10258153.pdf
- TPS23753APW-Texas-Instruments-datasheet-14155491.pdf
- TPS23753APW-Texas-Instruments-datasheet-48118891.pdf
Frequently Asked Questions
Where can we use Texas Instruments TPS23753 series PoE Controllers
The Texas Instruments TPS23753 series PoE Controllers are used in Power over Ethernet (PoE) applications. They are optimized for isolated converters and support the IEEE 802.3at standard as a 13-W, type 1 PD


Product
Brand
Articles
Tools