web counter

Texas Instruments TPS23785 series PoE Controllers

Comprehensive Guide to TPS23785 Integrated Circuits (ICs) PoE Controllers

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TPS23785 series PoE Controllers products.

FEATURES

  • Single-port Power over Ethernet (PoE) controller for high-power applications requiring up to 60 W of power
  • Compliant with the IEEE 802.3at standard and supports both 2-event and 4-event classifications
  • Supports auxiliary power detection and classification for applications that require more than 60 W of power
  • Offers high interoperability, reliability, convenience and complete system solutions to those wanting to easily deliver power through Ethernet cables
  • Part of the Power over Ethernet (PoE) ICs product line offered by Texas Instruments
Applications

  • Wired networking
Associated Products

Part NumberDescriptionStockRFQ
TPS23785BPWPRPower Switch ICs - POE / LAN Hi-Pwr Hi-Eff PoE PD & DC-DC Cntlr1913BUY
TPS23785BPWPIC POE CNTRL 1 CHANNEL 24HTSSOP225BUY
Technical Documents

The Texas Instruments TPS23785 series PoE Controllers are Power over Ethernet (PoE) controllers that offer high interoperability, reliability, convenience and complete system solutions to those wanting to easily deliver power through Ethernet cables. They are part of the Power over Ethernet (PoE) ICs product line offered by Texas Instruments. The TPS23785 is a single-port Power over Ethernet (PoE) controller for high-power applications requiring up to 60 W of power. It is compliant with the IEEE 802.3at standard and supports both 2-event and 4-event classifications. The TPS23785 also supports auxiliary power detection and classification for applications that require more than 60 W of power.


Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments TPS23785 series PoE Controllers

I found a substitute component for the TPS23785 series PoE Controllers which is the TPS23785BPWPR

Where can we use Texas Instruments TPS23785 series PoE Controllers

The Texas Instruments TPS23785 series PoE Controllers can be used in high-power applications requiring up to 60 W of power. They are compliant with the IEEE 802.3at standard and support both 2-event and 4-event classifications. They also support auxiliary power detection and classification for applications that require more than 60 W of power.