web counter

Texas Instruments TPS60250 series LED Driver ICs

Comprehensive Guide to TPS60250 Integrated Circuits (ICs) LED Driver ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TPS60250 series LED Driver ICs products.

FEATURES

  • High efficiency
  • Integrated Schottky diode
Applications

  • Wearables (non-medical)
Associated Products

Sorry, No Data.

Technical Documents

Sorry, No Data.

The TPS60250 series of LED driver ICs is a product line offered by Texas Instruments. These ICs are designed to drive white LEDs in series, with a constant current output. They are capable of driving up to 10 LEDs with a maximum output voltage of 45V

Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments TPS60250 series LED Driver ICs

Texas Instruments TPS60251: This is a similar LED driver IC from Texas Instruments that offers features like adjustable current control and low quiescent current. It can be used as a substitute for the TPS60250 in many applications.  Maxim Integrated MAX1583: This is a step-up (boost) LED driver IC that can power multiple LEDs in series. It offers high efficiency and low quiescent current, making it suitable for battery-powered applications. It can be considered as an alternative to the TPS60250 for specific applications.  Analog Devices ADP8860: This LED driver IC is designed for driving RGB backlighting in displays and offers features like PWM (Pulse Width Modulation) dimming control and multiple LED channel support. It can be used as a substitute for the TPS60250 in applications where RGB backlighting is required.

What is the difference between TPS60250 and TPS61165?

TPS60250 is a high efficiency charge pump DC/DC converter that uses dual mode load switch 1X and 1.5X conversion to maximize efficiency. It can drive up to five white LEDs in the main display and up to two white LEDs with I2C interface with 0x77 I2C slave address . On the other hand, TPS61165 is a high efficiency boost converter that can drive up to 10 WLEDs in series with a maximum output voltage of 38 V 2. It also has a built-in 1.2 MHz switching frequency that helps reduce the size of external components