web counter

Texas Instruments TPS61040 series LED Driver ICs

Comprehensive Guide to TPS61040 Integrated Circuits (ICs) LED Driver ICs

This post introduces you to the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TPS61040 series LED Driver ICs products.

FEATURES

  • Input Voltage Range
  • Output Voltage Range
Applications

  • Portable electronics
  • Wearables (non-medical)
Associated Products

Part NumberDescriptionStockRFQ
TPS61040QDBVRQ1TEXAS INSTRUMENTS TPS61040QDBVRQ1Led Driver, 1 Output, Boost (Step Up), 1.8V-6V in, 1MHz switch, 28V/90mA out, SOT-23-56000RFQ
TPS61040DBVRG4IC LED DRIVER RGLTR DIM SOT23-525RFQ
TPS61040DBVRIC LED DRIVER RGLTR DIM SOT23-5137178RFQ
TPS61040DRVTIC LED DRVR RGLTR DIM 350MA 6SON1081RFQ
TPS61040DRVTG4IC LED DRVR RGLTR DIM 350MA 6SON1000BUY
TPS61040DRVRIC LED DRVR RGLTR DIM 350MA 6SON15000RFQ
TPS61040DDCTIC LED DRVR RGLTR DIM 350MA 5SOT150BUY
TPS61040DDCRIC LED DRVR RGLTR DIM 350MA 5SOT42000RFQ
Technical Documents

Texas Instruments TPS61040 series LED Driver ICs are power management integrated circuits (ICs) that are used to drive LEDs. They are designed to provide a regulated output voltage that is higher than the input voltage, which is useful for driving LEDs that require a higher voltage than the input voltage. The TPS61040 series is capable of driving up to 350mA of current and has a maximum output voltage of 28V 

Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments TPS61040 series LED Driver ICs

converter IC from Texas Instruments that shares similar features and functionality with the TPS61040. It is designed for driving LEDs and provides efficient power conversion and current regulation.  Analog Devices ADP1613: The ADP1613 is a boost converter IC from Analog Devices that can be used as an alternative to the TPS61040. It is specifically designed for driving high-power LEDs and offers similar capabilities in terms of power conversion and current regulation.  ON Semiconductor NCP5007: The NCP5007 is a boost converter IC from ON Semiconductor suitable for LED driver applications. It provides efficient power conversion and current regulation for driving LEDs.

How do I choose a substitute component for my application?

Identify the specifications of the original component: This includes its size, shape, voltage rating, current rating, and other relevant parameters. Search for substitute components: You can use online search engines or consult with industry experts to find substitute components that meet your requirements. Compare the specifications of the original and substitute components: Ensure that the substitute component has similar or better specifications than the original component. Check for compatibility: Ensure that the substitute component is compatible with your application and other components in your system. Test the substitute component: Before using the substitute component in your application, test it thoroughly to ensure that it meets your requirements.