web counter

Texas Instruments LM3501 series LED Driver ICs

Comprehensive Guide to LM3501 Integrated Circuits (ICs) LED Driver ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments LM3501 series LED Driver ICs products.

FEATURES

  • Synchronous switching
  • Input voltage range
Applications

  • Medical
  • Portable electronics
Associated Products

Part NumberDescriptionStockRFQ
LM3501TL-16/NOPBIC LED DRIVER RGLTR 400MA 8USMD23668BUY
LM3501TLX-21/NOPBIC LED DRIVER RGLTR 640MA 8USMD0RFQ
LM3501TLX-16/NOPBIC LED DRIVER RGLTR 400MA 8USMD0RFQ
LM3501TL-21/NOPBIC LED DRIVER RGLTR 640MA 8USMD0RFQ
Technical Documents

The LM3501 is a fixed-frequency step-up DC/DC converter that is ideal for driving white LEDs for display backlighting and other lighting functions. It is a synchronous driver that can operate with an input voltage range of 2.7 V to 5.5 V and can deliver an output voltage of up to 28 V

Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments LM3501 series LED Driver ICs

Maxim Integrated MAX16834: The MAX16834 is a high-efficiency LED driver IC that can serve as an alternative to the LM3501. It offers features such as adjustable current regulation, wide input voltage range, and PWM dimming control. It is suitable for various LED lighting applications.  Analog Devices ADP8866: The ADP8866 is an LED driver IC designed for backlighting applications in displays. It provides multiple channels for driving LEDs, adjustable current control, and advanced dimming features. It is commonly used in portable devices and automotive displays.  ON Semiconductor NCP5623: The NCP5623 is a multi-channel LED driver IC that offers precise current control and PWM dimming capabilities. It is suitable for applications requiring multiple LED channels, such as RGB lighting, gaming peripherals, and automotive interior lighting.

What is the difference between LM3501 and LM3550 series?

The LM3501 and LM3550 series are both LED driver ICs manufactured by Texas Instruments. The LM3501 is a fixed-frequency step-up DC/DC converter that is ideal for driving white LEDs for display backlighting and other lighting functions. The LM3550 series is a high-efficiency, low-noise, and compact LED driver that is designed for driving white LEDs for display backlighting and other lighting functions