web counter

Texas Instruments TS3DDR4000 series Special Purpose Analog Switches

Comprehensive Guide to TS3DDR4000 Integrated Circuits (ICs) Special Purpose Analog Switches

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TS3DDR4000 series Special Purpose Analog Switches products.

FEATURES

  • High Speed
  • Low Power Consumption
  • High Voltage Tolerance
  • Wide Temperature Range
  • Small Package Size
Applications

  • Aerospace & defense
  • Medical
  • Industrial
Associated Products

Part NumberDescriptionStockRFQ
TS3DDR4000ZBARIC DDR SWITCH/MUX 48NFBGA580RFQ
Technical Documents

The Texas Instruments TS3DDR4000 series is a set of special purpose analog switches designed for operation in DDR2, DDR3, and DDR4 memory bus systems. The series offers a 12-bit wide bus switching capability with a 2:1 or 1:2 high-speed DDR2/DDR3/DDR4 switch/multiplexer configuration. The A port can be switched to the B or C port for all bits simultaneously. The switches are bi-directional for added design flexibility and use a proprietary architecture that delivers high bandwidth (single-ended –3dB bandwidth at 5.6 GHz), low insertion loss at low frequency, and very low propagation delay. The TS3DDR4000 is 1.8 V logic compatible and supports POD_12, SSTL_12, SSTL_15, and SSTL_18 signaling. It also offers a low-power mode with minimal power consumption.

Frequently Asked Questions

Where can we use Texas Instruments TS3DDR4000 series Special Purpose Analog Switches

Audio and Video Switching, Communication Systems, Instrumentation and Test Equipment, Signal Multiplexing, and so on.