web counter

ON Semiconductor FSUSB63 series Special Purpose Analog Switches

Comprehensive Guide to FSUSB63 Integrated Circuits (ICs) Special Purpose Analog Switches

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of ON Semiconductor FSUSB63 series Special Purpose Analog Switches products.

FEATURES

  • 3:1 USB switch: The switch type is 3:1 USB switch, which is optimized for switching among three high-speed (480Mbps) sources or any combination of high-speed and full-speed (12Mbps) USB sources, such as an application processor, to one USB 2.0 connector
  • Low-power consumption: The low I CCSLP is <1µA, and the low I CCACT is 7.5µA typical
  • High bandwidth: The bandwidth is 830MHz
  • Small package size: The package is a 12-lead UMLP with dimensions of 1.80 x 1.80 x 0.55mm, with a pitch of 0.40mm
  • Wide operating temperature range: The operating temperature is -40°C to 85°C
Applications

  • Aerospace & defense
  • Medical
  • Test & measurement
Associated Products

Part NumberDescriptionStockRFQ
FSUSB63UMXAnalog Switch Single SP3T 12-Pin UMLP T/R2475RFQ
Technical Documents

The FSUSB63 series of special purpose analog switches from ON Semiconductor is designed to provide a high-speed and low-power solution for USB 2.0 high-speed and full-speed switching applications1. The switch type is 3:1 USB switch, and it has a break-before-make time of 126µs. The R ON is 6W, and the C ON is 6pF typical. The bandwidth is 830MHz, and the V CC ranges from 2.7 to 4.4V. The V CNTRL ranges from 0 to V CC, and the operating temperature is -40°C to 85°C. The low I CCSLP is <1µA, and the low I CCACT is 7.5µA typical. The package is a 12-lead UMLP with dimensions of 1.80 x 1.80 x 0.55mm, with a pitch of 0.40mm.

Frequently Asked Questions

Where can we use ON Semiconductor FSUSB63 series Special Purpose Analog Switches

Audio and Video Switching, Communication Systems, Instrumentation and Test Equipment, Signal Multiplexing and so on.