The TSU6111 series of Special Purpose Analog Switches by Texas Instruments is designed to support USB 2.0 High Speed, UART, and impedance detection. The series includes two models: TSU6111ARSVR and TSU6111RSVR. Both models are dual SP2T switches with a 16-UQFN (2.6x1.8) package. The TSU6111 series is part of Texas Instruments’ broad range of analog switches and multiplexers (muxes) that help simplify signal switching, enhance system capabilities, and optimize your BOM. Unfortunately, I do not have access to any images or diagrams of the TSU6111 series. However, I can provide you with the datasheet for the TSU6111 series.
Texas Instruments TSU6111 series Special Purpose Analog Switches
Comprehensive Guide to TSU6111 Integrated Circuits (ICs) Special Purpose Analog Switches
This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TSU6111 series Special Purpose Analog Switches products.
FEATURES
- Low power consumption: The TSU6111 series has a low power consumption of 0.5 µA per channel
- Low on-resistance: The on-resistance of the TSU6111 series is as low as 0.5 Ω
- High bandwidth: The TSU6111 series has a high bandwidth of 500 MHz
- Low crosstalk: The TSU6111 series has a low crosstalk of -60 dB at 10 MHz
- Wide operating voltage range: The TSU6111 series has a wide operating voltage range of 1.65 V to 4.3 V
Applications
- Test & measurement
- Portable electronics
- PC & notebooks
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| TSU6111ARSVR | IC USB SWITCH SP2T 16UQFN | 3000 | RFQ |
| TSU6111RSVR | TEXAS INSTRUMENTS TSU6111RSVR SWITCH, MICRO-USB 2.0, SPDT, 16UQFN | 21 | RFQ |
Technical Documents
- Copper Wire Base Metal 19/Jun/2014
- Copper Wire Revision A 25/Jun/2014
- TSU6111ARSVR-Texas-Instruments-datasheet-10826209.pdf
- TSU6111ARSVR-Texas-Instruments-datasheet-17023302.pdf
- Copper Wire Revision B 16/Dec/2014
Frequently Asked Questions
Where can we use Texas Instruments TSU6111 series Special Purpose Analog Switches
The TSU6111 series of Special Purpose Analog Switches by Texas Instruments is designed to support USB 2.0 High Speed, UART, and impedance detection. These switches are commonly used in applications such as smartphones, tablets, laptops, and other portable devices that require USB connectivity. The TSU6111 series is also suitable for use in other applications that require high-speed switching of analog signals, such as audio and video signal routing, test and measurement equipment, and data acquisition systems .


Product
Brand
Articles
Tools