12061C104KAZ2A alternative parts: 12065C105KAT2A

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CAP CER 0.1UF 100V X7R 1206
CAP CER 1UF 50V X7R 1206
Factory Lead Time:
12 Weeks
12 Weeks
Mount:
Surface Mount
PCB, Surface Mount
Mounting Type:
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case:
1206 (3216 Metric)
1206 (3216 Metric)
Terminal Shape:
WRAPAROUND
WRAPAROUND
Number of Pins:
2
2
Dielectric Material:
CERAMIC
-
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
FLEXITERM®
-
Published:
2006
1997
Size / Dimension:
0.126Lx0.063W 3.20mmx1.60mm
0.126Lx0.063W 3.20mmx1.60mm
Tolerance:
±10%
±10%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
SMD/SMT
SMD/SMT
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
X7R
X7R
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
-
Applications:
Boardflex Sensitive
General Purpose
Capacitance:
0.1μF
1μF
Voltage - Rated DC:
100V
50V
Packing Method:
TR, EMBOSSED, 7 INCH
TR, EMBOSSED, 7 INCH
Depth:
1.6mm
1.6mm
Case Code (Metric):
3216
3216
Case Code (Imperial):
1206
1206
Capacitor Type:
CERAMIC CAPACITOR
-
Temperature Characteristics Code:
X7R
X7R
Multilayer:
Yes
Yes
Features:
Soft Termination
-
Thickness (Max):
0.050 1.27mm
0.070 1.78mm
Thickness:
1.27mm
1.778mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Tin
Material:
-
Ceramic
Voltage:
-
25V
Dissipation Factor:
-
2.5 %
Height:
-
1.52mm
12061C104KAZ2A

12061C104KAZ2A

(In Stock: 45592)

NA

Qty

Unit Price

Ext Price

  • 1

    $0.094919

    $0.09

  • 500

    $0.069793

    $34.90

  • 1000

    $0.058161

    $58.16

  • 2000

    $0.053359

    $106.72

  • 5000

    $0.049868

    $249.34

  • 10000

    $0.046389

    $463.89

  • 15000

    $0.044864

    $672.96

  • 50000

    $0.044114

    $2,205.70

Minimum: 1 Multiples: 1

Unit Price: $0.094919

Ext Price: $0.09

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity