12061C104KAZ2A alternative parts: 12065C473KAT2A
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | CAP CER 0.1UF 100V X7R 1206 | CAP CER 0.047UF 50V X7R 1206 |
Factory Lead Time: | 12 Weeks | 12 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount, MLCC | Surface Mount, MLCC |
Package / Case: | 1206 (3216 Metric) | 1206 (3216 Metric) |
Terminal Shape: | WRAPAROUND | WRAPAROUND |
Number of Pins: | 2 | 2 |
Dielectric Material: | CERAMIC | Ceramic |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | FLEXITERM® | - |
Published: | 2006 | 1997 |
Size / Dimension: | 0.126Lx0.063W 3.20mmx1.60mm | 0.126Lx0.063W 3.20mmx1.60mm |
Tolerance: | ±10% | ±10% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Termination: | SMD/SMT | SMD/SMT |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | X7R | X7R |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | - |
Applications: | Boardflex Sensitive | General Purpose |
Capacitance: | 0.1μF | 0.047μF |
Voltage - Rated DC: | 100V | 50V |
Packing Method: | TR, EMBOSSED, 7 INCH | TR, PAPER, 7 INCH |
Depth: | 1.6mm | 1.6mm |
Case Code (Metric): | 3216 | 3216 |
Case Code (Imperial): | 1206 | 1206 |
Capacitor Type: | CERAMIC CAPACITOR | - |
Temperature Characteristics Code: | X7R | X7R |
Multilayer: | Yes | Yes |
Features: | Soft Termination | - |
Thickness (Max): | 0.050 1.27mm | 0.037 0.94mm |
Thickness: | 1.27mm | 939.8μm |
REACH SVHC: | No SVHC | Unknown |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Tin |
Voltage - Rated AC: | - | 50V |
Voltage: | - | 50V |
Dissipation Factor: | - | 2.5 % |
Height: | - | 900μm |

12061C104KAZ2A
(In Stock: 45592)
NAQty
Unit Price
Ext Price
1
$0.094919
$0.09
500
$0.069793
$34.90
1000
$0.058161
$58.16
2000
$0.053359
$106.72
5000
$0.049868
$249.34
10000
$0.046389
$463.89
15000
$0.044864
$672.96
50000
$0.044114
$2,205.70
Minimum: 1 Multiples: 1
Unit Price: $0.094919
Ext Price: $0.09
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity