1763724 alternative parts: 1785984
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Pluggable Terminal Blocks 6 Pos 5.08mm pitch Thru Hole Invert Hdr | Conn Wire to Board HDR 6 POS 5.08mm Solder ST Thru-Hole |
Factory Lead Time: | 6 Weeks | 7 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Housing Material: | Polyamide (PA), Nylon | Polyamide (PA), Nylon |
Voltage-IEC: | 630V | 630V |
Voltage Rated: | 320V | 320V |
Packaging: | Bulk | Bulk |
Series: | COMBICON IC | COMBICON ICV |
Published: | 2011 | 2000 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Type: | Header, Female Sockets | Header, Female Sockets |
Number of Positions: | 6 | 6 |
Color: | Black | Green |
Pitch: | 0.200 5.08mm | 0.200 5.08mm |
Orientation: | Right Angle | Straight |
Depth: | 19mm | 10.2mm |
Insulation Height: | 0.402 10.20mm | 0.748 19.00mm |
Reach Compliance Code: | not_compliant | - |
Current Rating: | 12A | 12A |
Termination Style: | Solder | Solder |
Voltage: | 300V | 300V |
Contact Tail Length: | 0.138 3.50mm | 0.142 3.60mm |
Max Current Rating: | 12A | 12A |
Number of Levels: | 1 | 1 |
Current: | 10A | 10A |
Contact Mating Finish: | Tin | Tin |
Header Orientation: | 90°, Right Angle | Vertical |
Features: | Mating and Mounting Flange, Retention Latches | Retention Latches |
Length: | 40.6mm | 32.48mm |
Material Flammability Rating: | UL94 V-0 | UL94 V-0 |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Weight: | - | 165.000008g |
Contact Materials: | - | Copper |
Pbfree Code: | - | yes |
ECCN Code: | - | EAR99 |
Connector Type: | - | Socket |
Number of Rows: | - | 1 |
Additional Feature: | - | STANDARD: UL 94V-0, PA, SAFETY APPROVAL: VDE |
Number of Decks: | - | 1 |
Number of Ways: | - | 6 |
Safety Approval: | - | CB; CCA; CSA; CUL; EAC; UL |
Number of Positions Per Level: | - | 6 |
Fastening Method: | - | CONNECTOR |
Height: | - | 22.6mm |
Width: | - | 32.48mm |
Flammability Rating: | - | UL94 V-0 |
Lead Free: | - | Lead Free |

1763724
(In Stock: 20)
Phoenix ContactQty
Unit Price
Ext Price
1
$6.536545
$6.54
10
$6.166552
$61.67
100
$5.817502
$581.75
500
$5.488209
$2,744.10
1000
$5.177556
$5,177.56
Minimum: 1 Multiples: 1
Unit Price: $6.536545
Ext Price: $6.54
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity