1845345 alternative parts: 1845581
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Pluggable Terminal Blocks 3 Pos 5.08mm pitch Through Hole Header | Pluggable Terminal Blocks 12 Pos 5.08mm pitch Through Hole Header |
Factory Lead Time: | 7 Weeks | 4 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Housing Material: | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) |
Weight: | 4.780013g | 17.45001g |
Current-IEC: | 10A | - |
Voltage-IEC: | 400V | 400V |
Voltage Rated: | 250V | 250V |
Packaging: | Bulk | Bulk |
Series: | COMBICON MDSTBVA | COMBICON MDSTBV |
Published: | 2010 | 2011 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
ECCN Code: | EAR99 | EAR99 |
Connector Type: | Plug | Plug |
Type: | Header, Male Pins, Shrouded (4 Side) | Header, Male Pins, Shrouded (2 Side) |
Number of Positions: | 6 | 24 |
Color: | Green | Green |
Number of Rows: | 1 | 1 |
Additional Feature: | STANDARD: UL 94V-0, PBT | PBT |
Pitch: | 0.200 5.08mm | 0.200 5.08mm |
Shielding: | Unshielded | - |
Insulation Height: | 0.870 22.10mm | 0.870 22.10mm |
Current Rating: | 10A | 10A |
Termination Style: | Solder | Solder |
Housing Color: | White | - |
Voltage: | 300V | 300V |
Contact Tail Length: | 0.154 3.90mm | 0.138 3.50mm |
ELV: | Compliant | - |
Number of Levels: | 2 | 2 |
Current: | 12A | 12A |
Number of Decks: | 2 | 1 |
Positions Per Level: | 3 | 12 |
Number of Ways: | 3 | 12 |
Safety Approval: | CB; CCA; CUL; EAC; UL; VDE | UL; CSA |
Header Orientation: | Vertical | Vertical |
Fastening Method: | CONNECTOR | - |
Height: | 23.7mm | 28.5mm |
Length: | 19.78mm | 63.5mm |
Width: | 26mm | 63.5mm |
Material Flammability Rating: | UL94 V-0 | UL94 V-0 |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Flammability Rating: | UL94 V-0 | UL94 V-0 |
Lead Free: | Lead Free | - |
Max Operating Temperature: | - | 85°C |
Min Operating Temperature: | - | -40°C |
HTS Code: | - | 8536.69.40.40 |
Depth: | - | 23.7mm |
Max Current Rating: | - | 10A |

1845345
(In Stock: 100)
Phoenix ContactQty
Unit Price
Ext Price
1
$1.752463
$1.75
10
$1.653267
$16.53
100
$1.559685
$155.97
500
$1.471401
$735.70
1000
$1.388115
$1,388.12
Minimum: 1 Multiples: 1
Unit Price: $1.752463
Ext Price: $1.75
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity