1845345 alternative parts: 1845730

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Pluggable Terminal Blocks 3 Pos 5.08mm pitch Through Hole Header
Pluggable Terminal Blocks 12 Pos 5.08mm pitch Through Hole Header
Factory Lead Time:
7 Weeks
4 Weeks
Contact Plating:
Tin
Tin
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Housing Material:
Polybutylene Terephthalate (PBT)
Polybutylene Terephthalate (PBT)
Weight:
4.780013g
600.102706g
Current-IEC:
10A
10A
Voltage-IEC:
400V
400V
Voltage Rated:
250V
250V
Packaging:
Bulk
Bulk
Series:
COMBICON MDSTBVA
COMBICON MDSTBV
Published:
2010
2010
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
ECCN Code:
EAR99
EAR99
Connector Type:
Plug
Plug
Type:
Header, Male Pins, Shrouded (4 Side)
Header, Male Pins, Shrouded (4 Side)
Number of Positions:
6
24
Color:
Green
Green
Number of Rows:
1
2
Additional Feature:
STANDARD: UL 94V-0, PBT
STANDARD: UL 94V-0; PBT
Pitch:
0.200 5.08mm
0.200 5.08mm
Shielding:
Unshielded
-
Insulation Height:
0.870 22.10mm
0.870 22.10mm
Current Rating:
10A
10A
Termination Style:
Solder
Solder
Housing Color:
White
-
Voltage:
300V
300V
Contact Tail Length:
0.154 3.90mm
0.154 3.90mm
ELV:
Compliant
-
Number of Levels:
2
2
Current:
12A
12A
Number of Decks:
2
2
Positions Per Level:
3
12
Number of Ways:
3
12
Safety Approval:
CB; CCA; CUL; EAC; UL; VDE
UL; VDE
Header Orientation:
Vertical
Vertical
Fastening Method:
CONNECTOR
-
Height:
23.7mm
26mm
Length:
19.78mm
23.7mm
Width:
26mm
73.66mm
Material Flammability Rating:
UL94 V-0
UL94 V-0
RoHS Status:
RoHS Compliant
RoHS Compliant
Flammability Rating:
UL94 V-0
UL94 V-0
Lead Free:
Lead Free
Lead Free
HTS Code:
-
8536.69.40.40
Features:
-
Mating Flange
1845345

1845345

(In Stock: 100)

Phoenix Contact

Qty

Unit Price

Ext Price

  • 1

    $1.752463

    $1.75

  • 10

    $1.653267

    $16.53

  • 100

    $1.559685

    $155.97

  • 500

    $1.471401

    $735.70

  • 1000

    $1.388115

    $1,388.12

Minimum: 1 Multiples: 1

Unit Price: $1.752463

Ext Price: $1.75

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity