1845345 alternative parts: 1845700

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Pluggable Terminal Blocks 3 Pos 5.08mm pitch Through Hole Header
Pluggable Terminal Blocks MSTBW 2
Factory Lead Time:
7 Weeks
-
Contact Plating:
Tin
-
Mount:
Through Hole
-
Mounting Type:
Through Hole
-
Housing Material:
Polybutylene Terephthalate (PBT)
-
Weight:
4.780013g
-
Current-IEC:
10A
-
Voltage-IEC:
400V
-
Voltage Rated:
250V
-
Packaging:
Bulk
-
Series:
COMBICON MDSTBVA
-
Published:
2010
-
Pbfree Code:
yes
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
ECCN Code:
EAR99
-
Connector Type:
Plug
-
Type:
Header, Male Pins, Shrouded (4 Side)
-
Number of Positions:
6
-
Color:
Green
-
Number of Rows:
1
-
Additional Feature:
STANDARD: UL 94V-0, PBT
-
Pitch:
0.200 5.08mm
-
Shielding:
Unshielded
-
Insulation Height:
0.870 22.10mm
-
Current Rating:
10A
-
Termination Style:
Solder
-
Housing Color:
White
-
Voltage:
300V
-
Contact Tail Length:
0.154 3.90mm
-
ELV:
Compliant
-
Number of Levels:
2
-
Current:
12A
-
Number of Decks:
2
-
Positions Per Level:
3
-
Number of Ways:
3
-
Safety Approval:
CB; CCA; CUL; EAC; UL; VDE
-
Header Orientation:
Vertical
-
Fastening Method:
CONNECTOR
-
Height:
23.7mm
-
Length:
19.78mm
-
Width:
26mm
-
Material Flammability Rating:
UL94 V-0
-
RoHS Status:
RoHS Compliant
-
Flammability Rating:
UL94 V-0
-
Lead Free:
Lead Free
-
Subcategory:
-
Terminal Blocks
Product Type:
-
Pluggable Terminal Blocks
1845345

1845345

(In Stock: 100)

Phoenix Contact

Qty

Unit Price

Ext Price

  • 1

    $1.752463

    $1.75

  • 10

    $1.653267

    $16.53

  • 100

    $1.559685

    $155.97

  • 500

    $1.471401

    $735.70

  • 1000

    $1.388115

    $1,388.12

Minimum: 1 Multiples: 1

Unit Price: $1.752463

Ext Price: $1.75

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity