1N4148W-7-F alternative parts: 1N4148WT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DIODE GEN PURP 100V 300MA SOD123
DIODE GEN PURP 75V 200MA SOD523F
Factory Lead Time:
17 Weeks
18 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SOD-123
SC-79, SOD-523F
Number of Pins:
2
2
Weight:
10.007382mg
10mg
Diode Element Material:
SILICON
-
Number of Elements:
1
-
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2012
2008
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
-
ECCN Code:
EAR99
-
Max Operating Temperature:
150°C
150°C
Min Operating Temperature:
-65°C
-55°C
Additional Feature:
HIGH RELIABILITY
-
HTS Code:
8541.10.00.70
-
Capacitance:
2pF
-
Power Rating:
400mW
-
Voltage - Rated DC:
75V
-
Terminal Position:
DUAL
-
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
260
-
Current Rating:
150mA
-
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
1N4148W
1N4148WT
Pin Count:
2
-
Voltage:
100V
-
Element Configuration:
Single
Single
Speed:
Small Signal =< 200mA (Io), Any Speed
Small Signal =< 200mA (Io), Any Speed
Current:
15A
-
Diode Type:
Standard
Standard
Current - Reverse Leakage @ Vr:
1μA @ 75V
5μA @ 75V
Power Dissipation:
400mW
200mW
Output Current:
150mA
-
Voltage - Forward (Vf) (Max) @ If:
1.25V @ 150mA
1V @ 10mA
Forward Current:
300mA
300mA
Operating Temperature - Junction:
-65°C~150°C
-55°C~150°C
Max Surge Current:
2A
-
Current - Average Rectified (Io):
300mA DC
200mA
Forward Voltage:
1.25V
1V
Max Reverse Voltage (DC):
100V
75V
Average Rectified Current:
300mA
200mA
Reverse Recovery Time:
4 ns
4 ns
Peak Reverse Current:
1μA
5μA
Max Repetitive Reverse Voltage (Vrrm):
100V
75V
Capacitance @ Vr, F:
2pF @ 0V 1MHz
5pF @ 0V 1MHz
Peak Non-Repetitive Surge Current:
2A
-
Max Forward Surge Current (Ifsm):
2A
4A
Recovery Time:
4 ns
4 ns
Height:
1.25mm
700μm
Length:
2.85mm
1.3mm
Width:
1.7mm
900μm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 1 week ago)
Supplier Device Package:
-
SOD-523F
Voltage - DC Reverse (Vr) (Max):
-
75V
1N4148W-7-F

1N4148W-7-F

(In Stock: 614247)

Diodes Incorporated