1N4148W-7-F alternative parts: 1N4148X-TP
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | DIODE GEN PURP 100V 300MA SOD123 | DIODE GEN PURP 75V 150MA SOD523 |
Factory Lead Time: | 17 Weeks | 12 Weeks |
Contact Plating: | Tin | - |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | SOD-123 | SC-79, SOD-523 |
Number of Pins: | 2 | - |
Weight: | 10.007382mg | - |
Diode Element Material: | SILICON | SILICON |
Number of Elements: | 1 | 1 |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2012 | 2008 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | EAR99 |
Max Operating Temperature: | 150°C | - |
Min Operating Temperature: | -65°C | - |
Additional Feature: | HIGH RELIABILITY | - |
HTS Code: | 8541.10.00.70 | 8541.10.00.70 |
Capacitance: | 2pF | - |
Power Rating: | 400mW | - |
Voltage - Rated DC: | 75V | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | FLAT |
Peak Reflow Temperature (Cel): | 260 | 260 |
Current Rating: | 150mA | - |
Time@Peak Reflow Temperature-Max (s): | 40 | 10 |
Base Part Number: | 1N4148W | 1N4148 |
Pin Count: | 2 | 2 |
Voltage: | 100V | - |
Element Configuration: | Single | - |
Speed: | Small Signal =< 200mA (Io), Any Speed | Small Signal =< 200mA (Io), Any Speed |
Current: | 15A | - |
Diode Type: | Standard | Standard |
Current - Reverse Leakage @ Vr: | 1μA @ 75V | 1μA @ 75V |
Power Dissipation: | 400mW | - |
Output Current: | 150mA | - |
Voltage - Forward (Vf) (Max) @ If: | 1.25V @ 150mA | 1.25V @ 150mA |
Forward Current: | 300mA | - |
Operating Temperature - Junction: | -65°C~150°C | -65°C~150°C |
Max Surge Current: | 2A | - |
Current - Average Rectified (Io): | 300mA DC | 150mA |
Forward Voltage: | 1.25V | - |
Max Reverse Voltage (DC): | 100V | - |
Average Rectified Current: | 300mA | - |
Reverse Recovery Time: | 4 ns | 4ns |
Peak Reverse Current: | 1μA | - |
Max Repetitive Reverse Voltage (Vrrm): | 100V | - |
Capacitance @ Vr, F: | 2pF @ 0V 1MHz | 2pF @ 0V 1MHz |
Peak Non-Repetitive Surge Current: | 2A | - |
Max Forward Surge Current (Ifsm): | 2A | - |
Recovery Time: | 4 ns | - |
Height: | 1.25mm | - |
Length: | 2.85mm | - |
Width: | 1.7mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Surface Mount: | - | YES |
Operating Temperature (Max.): | - | 150°C |
Power Dissipation (Max): | - | 0.2W |
Terminal Finish: | - | Matte Tin (Sn) |
JESD-30 Code: | - | R-PDSO-F2 |
Qualification Status: | - | Not Qualified |
Configuration: | - | SINGLE |
Output Current-Max: | - | 0.15A |
Voltage - DC Reverse (Vr) (Max): | - | 75V |
Rep Pk Reverse Voltage-Max: | - | 75V |
Non-rep Pk Forward Current-Max: | - | 2A |

1N4148W-7-F
(In Stock: 614247)
Diodes IncorporatedUnited States