1N747 alternative parts: 1N742A

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ZENER DIODE
Zener Diodes Zener Diodes
Factory Lead Time:
8 Weeks
-
Mount:
Through Hole
-
Number of Pins:
2
-
Packaging:
Bulk
Bulk
Part Status:
Active
-
Max Operating Temperature:
175°C
-
Min Operating Temperature:
-65°C
-
Max Power Dissipation:
417mW
-
Element Configuration:
Single
-
Max Reverse Leakage Current:
10μA
-
Zener Voltage:
3.6V
-
Radiation Hardening:
Yes
-
RoHS Status:
Non-RoHS Compliant
-
Package / Case:
-
DO-35-2
Mounting Type:
-
Through Hole
Surface Mount:
-
NO
Supplier Device Package:
-
DO-35
Diode Element Material:
-
SILICON
Number of Terminals:
-
2
RoHS:
-
N
Mounting Styles:
-
Through Hole
Factory Pack QuantityFactory Pack Quantity:
-
1
Unit Weight:
-
0.005291 oz
Package:
-
Bulk
Base Product Number:
-
1N742
Impedance (Max) (Zzt):
-
860 Ohms
Mfr:
-
Microchip Technology
Product Status:
-
Active
Package Description:
-
O-XALF-W2
Package Style:
-
LONG FORM
Package Body Material:
-
UNSPECIFIED
Reflow Temperature-Max (s):
-
NOT SPECIFIED
Reference Voltage-Nom:
-
150 V
Rohs Code:
-
No
Manufacturer Part Number:
-
1N742A
Power Dissipation (Max):
-
0.25 W
Package Shape:
-
ROUND
Number of Elements:
-
1
Part Life Cycle Code:
-
Active
Ihs Manufacturer:
-
MICROSEMI CORP
Risk Rank:
-
5.61
Part Package Code:
-
DO-35
Operating Temperature:
-
-
Series:
-
-
Tolerance:
-
±5%
JESD-609 Code:
-
e0
Pbfree Code:
-
No
ECCN Code:
-
EAR99
Terminal Finish:
-
Tin/Lead (Sn/Pb)
HTS Code:
-
8541.10.00.50
Technology:
-
ZENER
Terminal Position:
-
AXIAL
Terminal Form:
-
WIRE
Peak Reflow Temperature (Cel):
-
NOT SPECIFIED
Reach Compliance Code:
-
not_compliant
Pin Count:
-
2
JESD-30 Code:
-
O-XALF-W2
Qualification Status:
-
Not Qualified
Polarity:
-
UNIDIRECTIONAL
Configuration:
-
SINGLE
Diode Type:
-
ZENER DIODE
Case Connection:
-
ISOLATED
Power - Max:
-
250 mW
Voltage - Zener (Nom) (Vz):
-
150 V
Voltage Tol-Max:
-
5%
JEDEC-95 Code:
-
DO-35
Working Test Current:
-
1 mA
1N747

1N747

Microsemi Corporation