1N747 alternative parts: 1N746A-1E3
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | ZENER DIODE | VOLTAGE REGULATOR |
Factory Lead Time: | 8 Weeks | - |
Mount: | Through Hole | - |
Number of Pins: | 2 | - |
Packaging: | Bulk | Bulk |
Part Status: | Active | - |
Max Operating Temperature: | 175°C | - |
Min Operating Temperature: | -65°C | - |
Max Power Dissipation: | 417mW | - |
Element Configuration: | Single | - |
Max Reverse Leakage Current: | 10μA | - |
Zener Voltage: | 3.6V | - |
Radiation Hardening: | Yes | - |
RoHS Status: | Non-RoHS Compliant | - |
Mounting Type: | - | Through Hole |
Package / Case: | - | DO-204AH, DO-35, Axial |
Surface Mount: | - | NO |
Supplier Device Package: | - | DO-35 (DO-204AH) |
Diode Element Material: | - | SILICON |
Number of Terminals: | - | 2 |
Mfr: | - | Microchip Technology |
Package: | - | Bulk |
Product Status: | - | Active |
Impedance (Max) (Zzt): | - | 24 Ohms |
Ir - Reverse Current: | - | 5 uA |
Zz - Zener Impedance: | - | 28 Ohms |
Ir - Maximum Reverse Leakage Current: | - | 5 uA |
Pd - Power Dissipation: | - | 500 mW |
Maximum Operating Temperature: | - | + 175 C |
Unit Weight: | - | 0.005291 oz |
Minimum Operating Temperature: | - | - 65 C |
Factory Pack QuantityFactory Pack Quantity: | - | 1 |
Mounting Styles: | - | Through Hole |
Manufacturer: | - | Microchip |
Brand: | - | Microchip Technology / Atmel |
If - Forward Current: | - | 200 mA |
Vz - Zener Voltage: | - | 3.3 V |
RoHS: | - | Details |
Voltage Temperature Coefficient: | - | - 0.066 %/C |
Package Description: | - | O-LALF-W2 |
Package Style: | - | LONG FORM |
Package Body Material: | - | GLASS |
Reflow Temperature-Max (s): | - | NOT SPECIFIED |
Reference Voltage-Nom: | - | 3.3 V |
Rohs Code: | - | Yes |
Manufacturer Part Number: | - | 1N746A-1E3 |
Power Dissipation (Max): | - | 0.48 W |
Package Shape: | - | ROUND |
Number of Elements: | - | 1 |
Part Life Cycle Code: | - | Active |
Ihs Manufacturer: | - | MICROSEMI CORP |
Risk Rank: | - | 5 |
Part Package Code: | - | DO-35 |
Series: | - | - |
Operating Temperature: | - | -65°C ~ 175°C (TJ) |
Tolerance: | - | ±5% |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | Yes |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | Matte Tin (Sn) - annealed |
Additional Feature: | - | METALLURGICALLY BONDED |
HTS Code: | - | 8541.10.00.50 |
Subcategory: | - | Diodes & Rectifiers |
Technology: | - | ZENER |
Terminal Position: | - | AXIAL |
Terminal Form: | - | WIRE |
Peak Reflow Temperature (Cel): | - | NOT SPECIFIED |
Reach Compliance Code: | - | compliant |
Pin Count: | - | 2 |
JESD-30 Code: | - | O-LALF-W2 |
Qualification Status: | - | Not Qualified |
Polarity: | - | UNIDIRECTIONAL |
Configuration: | - | Single |
Diode Type: | - | ZENER DIODE |
Current - Reverse Leakage @ Vr: | - | 5 μA @ 1 V |
Voltage - Forward (Vf) (Max) @ If: | - | 1.1 V @ 200 mA |
Case Connection: | - | ISOLATED |
Power - Max: | - | 500 mW |
Test Current: | - | 20 mA |
Voltage - Zener (Nom) (Vz): | - | 3.3 V |
Product Type: | - | Zener Diodes |
Voltage Tol-Max: | - | 5% |
JEDEC-95 Code: | - | DO-204AH |
Working Test Current: | - | 20 mA |
Voltage Tolerance: | - | 5 % |
Zener Current: | - | 110 mA |
Vf - Forward Voltage: | - | 1.1 V |
Product Category: | - | Zener Diodes |
Length: | - | 5.08 mm |
Diameter: | - | 2.29 mm |

1N747
Microsemi CorporationUnited States