1N747 alternative parts: 1N744A
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | ZENER DIODE | Zener Diodes Zener Diodes |
Factory Lead Time: | 8 Weeks | - |
Mount: | Through Hole | - |
Number of Pins: | 2 | - |
Packaging: | Bulk | Bulk |
Part Status: | Active | - |
Max Operating Temperature: | 175°C | - |
Min Operating Temperature: | -65°C | - |
Max Power Dissipation: | 417mW | - |
Element Configuration: | Single | - |
Max Reverse Leakage Current: | 10μA | - |
Zener Voltage: | 3.6V | - |
Radiation Hardening: | Yes | - |
RoHS Status: | Non-RoHS Compliant | - |
Package / Case: | - | DO-35-2 |
Mounting Type: | - | - |
Supplier Device Package: | - | - |
RoHS: | - | N |
Mounting Styles: | - | Through Hole |
Vz - Zener Voltage: | - | 180 V |
Pd - Power Dissipation: | - | 400 mW |
Zz - Zener Impedance: | - | 1200 Ohms |
Minimum Operating Temperature: | - | - 65 C |
Maximum Operating Temperature: | - | + 200 C |
Factory Pack QuantityFactory Pack Quantity: | - | 1 |
Voltage Temperature Coefficient: | - | - |
Unit Weight: | - | 0.005291 oz |
Package: | - | Bulk |
Base Product Number: | - | 1N744 |
Mfr: | - | Microchip Technology |
Product Status: | - | Active |
Series: | - | - |
Configuration: | - | Single |
Test Current: | - | 1 mA |
Voltage Tolerance: | - | 10 % |
Zener Current: | - | - |

1N747
Microsemi CorporationUnited States