1N747 alternative parts: 1N746A/TR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ZENER DIODE
VOLTAGE REGULATOR
Factory Lead Time:
8 Weeks
-
Mount:
Through Hole
-
Number of Pins:
2
-
Packaging:
Bulk
Reel
Part Status:
Active
-
Max Operating Temperature:
175°C
-
Min Operating Temperature:
-65°C
-
Max Power Dissipation:
417mW
-
Element Configuration:
Single
-
Max Reverse Leakage Current:
10μA
-
Zener Voltage:
3.6V
-
Radiation Hardening:
Yes
-
RoHS Status:
Non-RoHS Compliant
-
Mounting Type:
-
Through Hole
Package / Case:
-
DO-204AH, DO-35, Axial
Supplier Device Package:
-
DO-35
Mfr:
-
Microchip Technology
Package:
-
Tape & Reel (TR)
Product Status:
-
Active
Impedance (Max) (Zzt):
-
28 Ohms
Ir - Reverse Current:
-
5 uA
Zz - Zener Impedance:
-
24 Ohms
Ir - Maximum Reverse Leakage Current:
-
5 uA
Pd - Power Dissipation:
-
0.5 W
Maximum Operating Temperature:
-
+ 175 C
Unit Weight:
-
0.005291 oz
Minimum Operating Temperature:
-
- 65 C
Factory Pack QuantityFactory Pack Quantity:
-
1
Mounting Styles:
-
Through Hole
Manufacturer:
-
Microchip
Brand:
-
Microchip Technology / Atmel
If - Forward Current:
-
200 mA
Vz - Zener Voltage:
-
3.3 V
RoHS:
-
N
Voltage Temperature Coefficient:
-
- 0.07 %/C
Series:
-
-
Operating Temperature:
-
-65°C ~ 175°C
Tolerance:
-
±5%
Subcategory:
-
Diodes & Rectifiers
Configuration:
-
Single
Current - Reverse Leakage @ Vr:
-
5 μA @ 1 V
Voltage - Forward (Vf) (Max) @ If:
-
1.1 V @ 200 mA
Power - Max:
-
500 mW
Voltage - Zener (Nom) (Vz):
-
3.3 V
Product Type:
-
Zener Diodes
Voltage Tolerance:
-
5 %
Zener Current:
-
120 mA
Vf - Forward Voltage:
-
1.1 V
Product Category:
-
Zener Diodes
Length:
-
5.08 mm
Diameter:
-
2.29 mm
1N747

1N747

Microsemi Corporation