1N747 alternative parts: 1N746AE3/TR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ZENER DIODE
VOLTAGE REGULATOR
Factory Lead Time:
8 Weeks
-
Mount:
Through Hole
-
Number of Pins:
2
-
Packaging:
Bulk
-
Part Status:
Active
-
Max Operating Temperature:
175°C
-
Min Operating Temperature:
-65°C
-
Max Power Dissipation:
417mW
-
Element Configuration:
Single
-
Max Reverse Leakage Current:
10μA
-
Zener Voltage:
3.6V
-
Radiation Hardening:
Yes
-
RoHS Status:
Non-RoHS Compliant
-
Mounting Type:
-
Through Hole
Package / Case:
-
DO-204AH, DO-35, Axial
Supplier Device Package:
-
DO-35 (DO-204AH)
Mfr:
-
Microchip Technology
Package:
-
Tape & Reel (TR)
Product Status:
-
Active
Impedance (Max) (Zzt):
-
28 Ohms
Factory Pack QuantityFactory Pack Quantity:
-
1
Manufacturer:
-
Microchip
Brand:
-
Microchip Technology
Series:
-
-
Operating Temperature:
-
-65°C ~ 175°C
Tolerance:
-
±5%
Subcategory:
-
Diodes & Rectifiers
Current - Reverse Leakage @ Vr:
-
5 μA @ 1 V
Voltage - Forward (Vf) (Max) @ If:
-
1.1 V @ 200 mA
Power - Max:
-
500 mW
Voltage - Zener (Nom) (Vz):
-
3.3 V
Product Type:
-
Zener Diodes
Product Category:
-
Zener Diodes
1N747

1N747

Microsemi Corporation